location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HTB5151K/93 soundbar speaker Black 1.1 channels 550 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Soundbar Home theater HTB5151K/93
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTB5151K/93
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6923410718348
Category:
Special loudspeaker enclosure that creates a reasonable stereo effect from a single cabinet. They are much wider than they are tall, partly for acoustical reasons, but also so that they can be mounted above or below a display device e.g. above a computer monitor or under a television or home theater screen.
Soundbar Speakers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55793
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips HTB5151K/93 soundbar speaker Black 1.1 channels 550 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.1 channels 550 W Dolby Digital 5.1, Dolby Digital Plus, Dolby TrueHD, DTS-HD, DTS-HD Master Audio
  • - Audio Return Channel (ARC)
  • - Soundbar speaker RMS power: 300 W
  • - Wireless Subwoofer RMS power: 250 W
  • - Black FM radio
  • - Wi-Fi
Long product name Philips HTB5151K/93 soundbar speaker Black 1.1 channels 550 W :
The short editorial description of Philips HTB5151K/93 soundbar speaker Black 1.1 channels 550 W

HTB5151K/93 - 3D, HDMI x 2, Karaoke, Dolby True HD, 550 W RMS
More>>>
Philips HTB5151K/93 soundbar speaker Black 1.1 channels 550 W:
The official marketing text of Philips HTB5151K/93 soundbar speaker Black 1.1 channels 550 W as supplied by the manufacturer

Powerful surround sound, no clutter
Obsessed with Sound

Enjoy wide surround sound without the clutter. Philips Home Theater SoundBar
HTB5151K/93 with Virtual Surround Sound incorporates a complete home theater
system, including high definition Blu-ray disc Playback in a single unit!

Great listening experience

- 550W RMS power delivers great sound for movies and music
- Virtual Surround Sound for a realistic movie experience

Designed to enhance your cinema at home

- Wireless subwoofer for clutter free placement

Simply enjoy all your entertainment

- Full HD 3D Blu-ray for a truly immersive 3D movie experience
- Built-in WiFi to enjoy your connected media wirelessly
- Karaoke for endless singing entertainment at home
- CinemaPerfect HD for clearer and sharper video playback
- Instant 2D to 3D conversion for a lifelike movie experience
- Connect to HDMI x 2 for great picture and sound quality
- Dock ready for convenient playback from your iPod /iPhone
- SimplyShare to connect & stream all entertainment wirelessly
- Turn your Smartphone into a remote for Philips AV products

Virtual Surround Sound

Philips Virtual Surround Sound produces rich and immersive surround sound from less than five-speaker system. Highly advanced spatial algorithms faithfully replicate the sonic characteristics that occur in an ideal 5.1- channel environment. Any high quality stereo source is transformed into true-to-life, multi-channel surround sound. No need to purchase extra speakers, wires or speaker stands to appreciate room-filling sound.

CinemaPerfect HD

Philips' CinemaPerfect HD engine offers a new standard in clear and sharp video playback. This intelligent engine reduces noise and sharpens images to bring you higher quality video images than previously seen. Video noise reduction and super scaling work to reduce the noise that is produced when video is compressed into MPEG format. With improved color processing, the engine produces sharp, deep images on screen.

HDMI x 2

Enjoy larger-than-life 3D playback and crystal-clear 5.1 or 7.1 audio by simply plugging our player's audio HDMI x 2 output to the connection in your non-3D AV receiver.

Instant 2D to 3D conversion

Enjoy 3D movie excitement in your home using your existing 2D movie collection. Instant 3D conversion uses the latest digital technology to analyze 2D video content to distinguish between foreground and background objects. This detail generates a depth map that converts normal 2D video
formats, into exciting 3D. Along with your compatible 3D TV, you are now ready to experience full HD 3D.

Karaoke for endless singing

Karaoke for endless singing entertainment at home

Philips MyRemote

The Philips MyRemote app lets you use your smartphone or tablet as a remote to control your Philips AV products that are connected to your home Wi-Fi network, and gives you instant control from anywhere in your home. It also comes with useful functions such as SimplyShare to connect and stream all entertainment wirelessly; and MySound to customize your listening preferences.

SimplyShare

Philips SimplyShare lets you share your music, movies & photos from tablet, smartphone & PCs to your home theater & Blu-ray player. You can stream all entertainment directly from your DLNA-enabled devices or use remote control to access & stream media files from your PC. For the best wireless experience, install the SimplyShare app on your tablet/ smartphone. You are now ready to enjoy all your entertainment effortlessly.

Short summary description Philips HTB5151K/93 soundbar speaker Black 1.1 channels 550 W:
This short summary of the Philips HTB5151K/93 soundbar speaker Black 1.1 channels 550 W data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HTB5151K/93, 1.1 channels, 550 W, Dolby Digital 5.1, Dolby Digital Plus, Dolby TrueHD, DTS-HD, DTS-HD Master Audio, 300 W, Wireless, 250 W

Long summary description Philips HTB5151K/93 soundbar speaker Black 1.1 channels 550 W:
This is an auto-generated long summary of Philips HTB5151K/93 soundbar speaker Black 1.1 channels 550 W based on the first three specs of the first five spec groups.

Philips HTB5151K/93. Audio output channels: 1.1 channels, RMS rated power: 550 W, Audio decoders: Dolby Digital 5.1, Dolby Digital Plus, Dolby TrueHD, DTS-HD, DTS-HD Master Audio. Soundbar speaker RMS power: 300 W. Subwoofer connectivity: Wireless, Subwoofer RMS power: 250 W, Subwoofer frequency range: 20 - 150 Hz. Product color: Black, Consumer Electronics Control (CEC): EasyLink, Supported radio bands: FM. AC input voltage: 220-240 V, AC input frequency: 50 Hz, Power consumption (typical): 60 W

Audio
Audio output channels *
1.1 channels
RMS rated power *
550 W
Audio decoders
Dolby Digital 5.1, Dolby Digital Plus, Dolby TrueHD, DTS-HD, DTS-HD Master Audio
Audio Return Channel (ARC)
Yes
Soundbar speaker
Soundbar speaker RMS power *
300 W
Subwoofer
Subwoofer connectivity
Wireless
Subwoofer RMS power
250 W
Subwoofer frequency range
20 - 150 Hz
Subwoofer impedance
3 Ω
Features
Product color *
Black
FM radio
Yes
Preset stations quantity
40
Consumer Electronics Control (CEC)
EasyLink
Supported radio bands
FM
Technical details
3D
Yes
Audio system
Dolby Digital 5.1, Dolby Digital Plus, Dolby True HD, DTS Digital Surround, DTS- HD High Resolution Audio, DTS-HD Master Audio
Image formats supported
GIF, JPEG XR, JPG, PNG
MP3 bit rates
32 - 320 Kbit/s
Video formats supported
DIVX, MPEG1, MPEG2, MPEG4, RMVB
Main unit weight
10.8 lbs (4.9 kg)
Ports & interfaces
Wi-Fi *
Yes
Ethernet LAN
Yes
HDMI in
2
Number of HDMI outputs
2
HDMI version
1.4
Ports & interfaces
Digital audio coaxial in
1
Digital audio optical in
1
AUX in
Yes
Power
AC input voltage
220-240 V
AC input frequency
50 Hz
Power consumption (typical)
60 W
Power consumption (standby)
0.5 W
Weight & dimensions
Subwoofer weight
15.9 lbs (7.2 kg)
Main unit dimensions (WxDxH)
41.7 x 7.67 x 3.27" (1060 x 194.8 x 83.1 mm)
Packaging data
Package width
44.9" (1140 mm)
Package depth
10.2" (260 mm)
Package height
20.4" (518 mm)
Package weight
32.8 lbs (14.9 kg)
Packaging content
Handheld remote control
Yes
Quick start guide
Yes
Warranty card
Yes
Other features
Subwoofer driver diameter (imperial)
6.5"
Optical disc player type
Blu-Ray player
Subwoofer dimensions (WxDxH)
7.68 x 16.1 x 11.7" (195 x 410 x 298 mm)
Package dimensions (WxDxH)
44.9 x 10.2 x 20.4" (1140 x 260 x 518 mm)
Channels quantity
40 channels
Sound enhancement technology
Yes
Digital Living Network Alliance (DLNA) certified
Yes
Apple docking compatibility
iPhone, iPod