location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS -1320MFP Laser A4 1800 x 600 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
FS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-1320MFP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1102M53NLV show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0632983027721 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 188276
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2023 11:11:29
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points KYOCERA FS -1320MFP Laser A4 1800 x 600 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Laser Mono printing
  • - 1800 x 600 DPI
  • - Printing colors: Black
  • - A4 20 ppm
  • - Mono copying Color scanning Mono faxing
  • - USB port
  • - Internal memory: 64 MB ARM 390 MHz
  • - 22.3 lbs (10.1 kg)
Guarantee: 1-year
Long product name KYOCERA FS -1320MFP Laser A4 1800 x 600 DPI 20 ppm :
The short editorial description of KYOCERA FS -1320MFP Laser A4 1800 x 600 DPI 20 ppm

FS-1320MFP - 20 ppm, 1800 x 600 dpi, 303 W, 50 dB, ARM 390 MHz, USB 2.0, ITU-T Super G3, 33.6 kbps, 9.7 kg
More>>>
KYOCERA FS -1320MFP Laser A4 1800 x 600 DPI 20 ppm:
The official marketing text of KYOCERA FS -1320MFP Laser A4 1800 x 600 DPI 20 ppm as supplied by the manufacturer

- Up to 20 pages per minute in A4
- Print, copy, scan and fax functionality as standard
- 40-sheet document processor
- 2-line LCD display for clear messages and ease of use
- Very compact size and small footprint
- Highly reliable thanks to long-life components
- High toner yield
- Exceptionally low printing costs

A 40 sheet document feeder and fax functionality make the KYOCERA FS-1320MFP a robust all-rounder for smaller offices. This multifunctional prints up to 20 ppm in B/W and comes with a 2-line LCD display for easy and convenient operation. Extremely durable parts and toner yields of 1600 pages keep the costs to you and the environment to a minimum.

Note: The FS-1320MFP is only available in EU countries

Short summary description KYOCERA FS -1320MFP Laser A4 1800 x 600 DPI 20 ppm:
This short summary of the KYOCERA FS -1320MFP Laser A4 1800 x 600 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS -1320MFP, Laser, Mono printing, 1800 x 600 DPI, Mono copying, A4, Black, White

Long summary description KYOCERA FS -1320MFP Laser A4 1800 x 600 DPI 20 ppm:
This is an auto-generated long summary of KYOCERA FS -1320MFP Laser A4 1800 x 600 DPI 20 ppm based on the first three specs of the first five spec groups.

KYOCERA FS -1320MFP. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1800 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product color: Black, White

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
No
Maximum resolution *
1800 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Warm-up time
28 s
Time to first page (black, normal)
8.5 s
Copying
Duplex copying *
No
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Time to first copy (black, normal)
14 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
N-in-1 copy function (N=)
2, 4
Scanning
Duplex scanning *
No
Scanning *
Color scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
Legal (216 x 356)
Scan to
File, Image, USB
Scan speed (color)
6 ppm
Scan speed (black)
18 ppm
Image formats supported
BMP, JPG, PNG, TIF
Document formats supported
PDF
Grayscale levels
256
Scan drivers
TWAIN, WIA
Fax
Duplex faxing
No
Faxing *
Mono faxing
Fax transmission speed
4 sec/page
Modem speed
33.6 Kbit/s
Fax memory
150 pages
Fax memory
2.2 MB
Fax coding methods
MH, MMR, MR
Features
Maximum duty cycle *
10000 pages per month
Number of print cartridges *
1
Printing colors *
Black
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
2
Total input capacity *
250 sheets
Paper input type
Cassette
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
40 sheets
Maximum number of input trays
2
Maximum input capacity
250 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper handling
Maximum print size
216 x 356 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Custom media width
2.76 - 8.5" (70 - 216 mm)
Custom media length
5.83 - 14" (148 - 356 mm)
Paper tray media weight
60 - 220 g/m²
Media thickness (min)
0.00433" (0.11 mm)
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
No
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
No
Mobile printing technologies
Not supported
Performance
Card reader integrated
No
Internal memory *
64 MB
Processor family
ARM
Processor frequency
390 MHz
Sound pressure level (printing)
50 dB
Sound pressure level (copying)
50 dB
Sound pressure level (quiet mode)
49 dB
Sound power level (standby)
28 dB
Design
Product color *
Black, White
Market positioning *
Home & office
Built-in display *
Yes
Display number of lines
2 lines
Power
Power consumption (average operating)
303 W
Power consumption (PowerSave)
3 W
Power consumption (standby)
7 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 95, Windows 98, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Certificates
Certification
TÜV-GS, CE
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
15.4" (390 mm)
Depth
14.2" (361 mm)
Height
14.3" (362 mm)
Weight
22.3 lbs (10.1 kg)
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 22:16:54
Uk has collected 5 expert reviews for KYOCERA FS -1320MFP Laser A4 1800 x 600 DPI 20 ppm and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
goodgearguide.com.au
Updated:
2015-09-10 22:16:54
The Kyocera Mita FS-1320D mono laser printer is unlikely to match the feats of the all-conquering Kyocera FS-C5100DN, but it's a very competitive and flexible printer for anyone who values reliable mono printing over all else.Unlike the colour FS-C5100...
Good Low running costs; strong paper handling; fast text output...
Bad Lacking in network facilities...
Bottom line With low running costs, high performance and strong paper handling, the Kyocera Mita FS-1320D could be a brilliant acquisition for businesses seeking fast text output. The lack of network facilities is the only significant flaw, and even this can be fixed...
90%
techadvisor.co.uk
Updated:
2015-09-10 22:16:54
Product Code: 1102LZ3NL0 The Kyocera Mita FS-1320D mono laser printer is unlikely to match the feats of the all-conquering Kyocera FS-C5100DN, but it's a very competitive and flexible printer for anyone who values reliable mono printing over all else...
Bottom line With low running costs, high performance and strong paper handling, the Kyocera Mita FS-1320D could be a brilliant acquisition for businesses seeking fast text output. The lack of network facilities is the only significant flaw, and even this can be f...
90%
trustedreviews.com
Updated:
2015-09-10 22:16:54
Kyocera Mita is well known for its mono laser printers, which have a good reputation for speed and low TCO. The FS-1320D sits in the middle of its personal printer range, but still offers duplex print and a good level of expandability. Coloured in cream...
Bottom line This printer, like its slightly more expensive sibling, the FS-1370DN is rated at 35ppm. We saw rather different speeds when testing the FS-1320D and neither approached the rated speed, even printing in draft mode. This is mainly because the ISO standard...
80%
Brand Image Article code product Stock Price from
KYOCERA ECOSYS FS-1220MFP Laser A4 1800 x 600 DPI 20 ppm KYOCERA ECOSYS FS-1220MFP Laser A4 1800 x 600 DPI 20 ppm
(show image)
1102M43NL2 FS-1220MFP 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA FS -1220MFP Laser A4 1800 x 600 DPI 20 ppm KYOCERA FS -1220MFP Laser A4 1800 x 600 DPI 20 ppm
(show image)
1102M43NLV FS-1220MFP 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M2530dn/KL3 Laser A4 1800 x 600 DPI 30 ppm KYOCERA ECOSYS M2530dn/KL3 Laser A4 1800 x 600 DPI 30 ppm
(show image)
870B61102PL3NL0 M2530dn/KL3 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M2030dn/KL3 Laser A4 1800 x 600 DPI 30 ppm KYOCERA ECOSYS M2030dn/KL3 Laser A4 1800 x 600 DPI 30 ppm
(show image)
870B61102PK3NL1 M2030dn/KL3 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M2030dn PN/KL3 Laser A4 1800 x 600 DPI 30 ppm KYOCERA ECOSYS M2030dn PN/KL3 Laser A4 1800 x 600 DPI 30 ppm
(show image)
870B61102PK3NL0 M2030dn PN/KL3 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M2530dn Laser A4 1800 x 600 DPI 30 ppm KYOCERA ECOSYS M2530dn Laser A4 1800 x 600 DPI 30 ppm
(show image)
1102PL3NL0 M2530dn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M2030dn Laser A4 1800 x 600 DPI 30 ppm KYOCERA ECOSYS M2030dn Laser A4 1800 x 600 DPI 30 ppm
(show image)
1102PK3NL1 M2030dn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M2030dn PN Laser A4 1800 x 600 DPI 30 ppm KYOCERA ECOSYS M2030dn PN Laser A4 1800 x 600 DPI 30 ppm
(show image)
1102PK3NL0 M2030dn PN 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA FS -1325MFP Laser A4 1800 x 600 DPI 25 ppm KYOCERA FS -1325MFP Laser A4 1800 x 600 DPI 25 ppm
(show image)
1102M73NLV FS-1325MFP 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA FS -1320MFP/KL3 Laser A4 1800 x 600 DPI 20 ppm KYOCERA FS -1320MFP/KL3 Laser A4 1800 x 600 DPI 20 ppm
(show image)
870B61102M53NL0 FS-1320MFP/KL3 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)