location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA ECOSYS M2530dn Laser A4 1800 x 600 DPI 30 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ECOSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M2530dn
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1102PL3NL0 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 13 Apr 2017
Product end of life date
Bullet Points KYOCERA ECOSYS M2530dn Laser A4 1800 x 600 DPI 30 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Mono printing
  • - 1800 x 600 DPI
  • - Printing colors: Black
  • - A4 30 ppm
  • - Mono copying Color scanning Mono faxing
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 512 MB Built-in processor PowerPC 465S 667 MHz
  • - 39.7 lbs (18 kg)
Long product name KYOCERA ECOSYS M2530dn Laser A4 1800 x 600 DPI 30 ppm :
The short editorial description of KYOCERA ECOSYS M2530dn Laser A4 1800 x 600 DPI 30 ppm

ECOSYS M2530dn, 1200dpi, 30ppm, A4/Legal, 50-sheet multi-purpose tray/250-sheet universal paper cassette input capacity, 150-sheet output capacity, ITU-T Super G3, 10 Base-T/100 Base-TX/1000 Base-T, USB 2.0
More>>>
KYOCERA ECOSYS M2530dn Laser A4 1800 x 600 DPI 30 ppm:
The official marketing text of KYOCERA ECOSYS M2530dn Laser A4 1800 x 600 DPI 30 ppm as supplied by the manufacturer

Professional multifunctionals you can rely on.

- Up to 30 pages per minute in A4.
- Time to first copy: 6.9 seconds.
- 5-line LCD display for clear messages and ease of use.
- Print, copy, scan and fax functionality as standard.
- Duplex unit for cost-saving double-sided printing.
- 50-sheet document processor scans double-sided originals.
- Copy double sided ID cards on a single sheet of paper with ease.
- Exceptionally low printing costs in its class.

These compact A4 MFPs can increase the productivity of any office. They have print and copy speeds of up to 30 pages per minute and a time to first print of only seven seconds. Their large-capacity document processor scans double-sided originals and makes it easy to master large digitisation projects. You can quickly and easily access all the functionalities needed via the well-structured 5-line LCD display.

Short summary description KYOCERA ECOSYS M2530dn Laser A4 1800 x 600 DPI 30 ppm:
This short summary of the KYOCERA ECOSYS M2530dn Laser A4 1800 x 600 DPI 30 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA ECOSYS M2530dn, Laser, Mono printing, 1800 x 600 DPI, A4, Direct printing, Black, White

Long summary description KYOCERA ECOSYS M2530dn Laser A4 1800 x 600 DPI 30 ppm:
This is an auto-generated long summary of KYOCERA ECOSYS M2530dn Laser A4 1800 x 600 DPI 30 ppm based on the first three specs of the first five spec groups.

KYOCERA ECOSYS M2530dn. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1800 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing. Product color: Black, White

Printing
Duplex printing mode
Auto
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1800 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Warm-up time
20 s
Time to first page (black, normal)
7 s
Secure printing
Yes
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Time to first copy (black, normal)
6.9 s
Maximum number of copies
999 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
PC free copying
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Color scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
Legal (216 x 356)
Scanner type *
ADF scanner
Scan to
E-mail, FTP, SMB, USB
Scan speed (color)
14 ppm
Scan speed (black)
35 ppm
Image formats supported
JPG, TIF
Document formats supported
PDF, XPS
Grayscale levels
256
Scan drivers
TWAIN, WIA
Fax
Duplex faxing
Yes
Faxing *
Mono faxing
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
256 pages
Fax speed dialing (max numbers)
200
Fax coding methods
JBIG, MH, MMR, MR
Features
Maximum duty cycle *
20000 pages per month
Number of print cartridges *
1
Printing colors *
Black
Page description languages
Epson LQ, IBM ProPrinter, Microsoft XPS, PCL 5c, PCL 6, PCL XL, PDF 1.7, PostScript 3
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
2
Total input capacity *
350 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Paper input type
Cassette, Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum number of input trays
4
Maximum input capacity
800 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Plain paper
Paper handling
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Folio
Custom media width
2.76 - 8.5" (70 - 216 mm)
Custom media length
5.83 - 14" (148 - 356 mm)
Paper tray media weight
60 - 120 g/m²
Multi-Purpose Tray media weight
60 - 220 g/m²
Auto Document Feeder (ADF) media weight
50 - 120 g/m²
Duplex media weight
60 - 105 g/m²
Media thickness (min)
0.00433" (0.11 mm)
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
Optional connectivity
Wireless LAN
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Performance
Maximum internal memory
1536 MB
Card reader integrated
Yes
Internal memory *
512 MB
Compatible memory cards
SD
Built-in processor
Yes
Processor family
PowerPC
Processor model
465S
Processor frequency
667 MHz
Sound pressure level (printing)
50.9 dB
Sound pressure level (copying)
50.9 dB
Sound pressure level (quiet mode)
49 dB
Sound power level (standby)
28.3 dB
Design
Product color *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display number of lines
5 lines
Power
Power consumption (average operating)
431 W
Power consumption (PowerSave)
3.7 W
Power consumption (standby)
62 W
Power consumption (off)
0.3 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Certificates
Certification
TÜV/GS, CE
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
19.4" (494 mm)
Depth
16.9" (430 mm)
Height
17.6" (448 mm)
Weight
39.7 lbs (18 kg)
Packaging content
Drivers included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-08-29 01:33:31
Uk has collected 2 expert reviews for KYOCERA ECOSYS M2530dn Laser A4 1800 x 600 DPI 30 ppm and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Brand Image Article code product Stock Price from
KYOCERA ECOSYS FS-1220MFP Laser A4 1800 x 600 DPI 20 ppm KYOCERA ECOSYS FS-1220MFP Laser A4 1800 x 600 DPI 20 ppm
(show image)
1102M43NL2 FS-1220MFP 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA FS -1220MFP Laser A4 1800 x 600 DPI 20 ppm KYOCERA FS -1220MFP Laser A4 1800 x 600 DPI 20 ppm
(show image)
1102M43NLV FS-1220MFP 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M2535dn/KL3 Laser A4 1800 x 600 DPI 35 ppm KYOCERA ECOSYS M2535dn/KL3 Laser A4 1800 x 600 DPI 35 ppm
(show image)
870B61102PN3NL0 M2535dn/KL3 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M2035dn/KL3 Laser A4 1800 x 600 DPI 35 ppm KYOCERA ECOSYS M2035dn/KL3 Laser A4 1800 x 600 DPI 35 ppm
(show image)
870B61102PM3NL0 M2035dn/KL3 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M2530dn/KL3 Laser A4 1800 x 600 DPI 30 ppm KYOCERA ECOSYS M2530dn/KL3 Laser A4 1800 x 600 DPI 30 ppm
(show image)
870B61102PL3NL0 M2530dn/KL3 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M2030dn/KL3 Laser A4 1800 x 600 DPI 30 ppm KYOCERA ECOSYS M2030dn/KL3 Laser A4 1800 x 600 DPI 30 ppm
(show image)
870B61102PK3NL1 M2030dn/KL3 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M2030dn PN/KL3 Laser A4 1800 x 600 DPI 30 ppm KYOCERA ECOSYS M2030dn PN/KL3 Laser A4 1800 x 600 DPI 30 ppm
(show image)
870B61102PK3NL0 M2030dn PN/KL3 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M2535dn Laser A4 1800 x 600 DPI 35 ppm KYOCERA ECOSYS M2535dn Laser A4 1800 x 600 DPI 35 ppm
(show image)
1102PN3NL0 M2535dn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M2035dn Laser A4 1800 x 600 DPI 35 ppm KYOCERA ECOSYS M2035dn Laser A4 1800 x 600 DPI 35 ppm
(show image)
1102PM3NL0 M2035dn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M2030dn Laser A4 1800 x 600 DPI 30 ppm KYOCERA ECOSYS M2030dn Laser A4 1800 x 600 DPI 30 ppm
(show image)
1102PK3NL1 M2030dn 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)