location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh Aficio SP C431DN Color 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aficio SP C431DN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SP C431DN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0026649066580 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82717
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Ricoh Aficio SP C431DN Color 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 1200 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 40 ppm
  • - Duplex printing Direct printing
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 150000 pages per month
  • - Total input capacity: 550 sheets Total output capacity: 500 sheets
  • - Internal memory: 768 MB 600 MHz
Long product name Ricoh Aficio SP C431DN Color 1200 x 1200 DPI A4 :
The short editorial description of Ricoh Aficio SP C431DN Color 1200 x 1200 DPI A4

Aficio SP C431DN - 1200 x 1200 dpi, 40ppm, 600MHz, 768 MB, 80GB, USB 2.0, Fast Ethernet, 57 kg
More>>>
Ricoh Aficio SP C431DN Color 1200 x 1200 DPI A4:
The official marketing text of Ricoh Aficio SP C431DN Color 1200 x 1200 DPI A4 as supplied by the manufacturer

The Aficio™SP C430DN/SP C431DN provide an excellent solution for cost-efficient colour printing. With printing costs amounting to a significant percentage of your company’s turnover, a low cost per print is simply essential. In addition, your confidential documents require protection. The SP C431DN supplies security features such as Enhanced Locked Print NX as standard. High quality, fast printing at up to 40 colour pages per minute (SP C431DN), along with a 50-second warm-up time, optimise office productivity.

- Low Total Cost of Ownership: low cost per print and high duty cycle.
- Document protection: Enhanced Lock Print NX is standard (SP C431DN).
- Productive: up to 40 colour or B/W pages per minute (SP C431DN).
- User-friendly: easy-to-use operation panel.
- Flexible printing: wide range of media possibilities.

Short summary description Ricoh Aficio SP C431DN Color 1200 x 1200 DPI A4:
This short summary of the Ricoh Aficio SP C431DN Color 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh Aficio SP C431DN, Laser, Color, 1200 x 1200 DPI, A4, 40 ppm, Duplex printing

Long summary description Ricoh Aficio SP C431DN Color 1200 x 1200 DPI A4:
This is an auto-generated long summary of Ricoh Aficio SP C431DN Color 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Ricoh Aficio SP C431DN. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 150000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 40 ppm, Duplex printing. Display: LCD. Network ready. Product color: Gray, White

Printing
Print speed (color, normal quality, A4/US Letter)
40 ppm
Color *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Warm-up time
50 s
Time to first page (black, normal)
10 s
Time to first page (color, normal)
15 s
Secure printing
Yes
Features
Maximum duty cycle *
150000 pages per month
Printing colors *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
Microsoft XPS, PCL 5c, PCL 6, PostScript 3
Input & output capacity
Total input capacity *
550 sheets
Total output capacity *
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum input capacity
2300 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Coated paper, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Thick paper, Thin paper, Transparencies
Multi-purpose tray media types
Letterhead
ISO A-series sizes (A0...A9) *
A4, A5, A6
Paper tray media weight
52 - 220 g/m²
Multi-Purpose Tray media weight
52 - 256 g/m²
Duplex media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 1.1, USB 2.0
Direct printing *
Yes
USB 2.0 ports quantity
1
Ports & interfaces
Optional connectivity
Parallel, Wireless LAN
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal memory *
768 MB
Maximum internal memory
768 MB
Internal storage capacity
80 GB
Storage media
HDD
Processor frequency
600 MHz
Design
Product color *
Gray, White
Display
LCD
Power
Power consumption (max)
1510 W
Power consumption (PowerSave)
6 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS 8.6, Mac OS 9.0, Mac OS 9.1, Mac OS 9.2, Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 x64
Other operating systems supported
Novell NetWare 6.x
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
17.5" (444 mm)
Depth
25.9" (658 mm)
Height
19.3" (490 mm)
Weight
125.7 lbs (57 kg)
Other features
Power LED
Yes
Stand-by LED
Yes
Scanner integrated
No
Supported network protocols
TCP/IP (IPv4, IPv6), AppleTalk, IPX/SPX
Copy function
No
Country Distributor
Polska 1 distributor(s)