location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh 821096 toner cartridge 1 pc(s) Original Magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Magenta Toner, 24000 pages
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
821096
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4961311857799
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68324
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jan 2023 10:22:36
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Ricoh 821096 toner cartridge 1 pc(s) Original Magenta
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Magenta
  • - Color toner page yield: 24000 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Ricoh 821096 toner cartridge 1 pc(s) Original Magenta :
The short editorial description of Ricoh 821096 toner cartridge 1 pc(s) Original Magenta

SP C430E, 24000 Pages
More>>>
Ricoh 821096 toner cartridge 1 pc(s) Original Magenta:
The official marketing text of Ricoh 821096 toner cartridge 1 pc(s) Original Magenta as supplied by the manufacturer

Ricoh has a strong reputation for the quality of its laser copiers offering an excellent quality-price ratio and a very good reliability. And success this supports the complementarity of its products which offers everyday comfort. Ricoh offers a wide range of products specially designed to enhance your image and increase your productivity.

Short summary description Ricoh 821096 toner cartridge 1 pc(s) Original Magenta:
This short summary of the Ricoh 821096 toner cartridge 1 pc(s) Original Magenta data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh 821096, 24000 pages, Magenta, 1 pc(s)

Long summary description Ricoh 821096 toner cartridge 1 pc(s) Original Magenta:
This is an auto-generated long summary of Ricoh 821096 toner cartridge 1 pc(s) Original Magenta based on the first three specs of the first five spec groups.

Ricoh 821096. Color toner page yield: 24000 pages, Printing colors: Magenta, Quantity per pack: 1 pc(s)

Features
Compatibility *
SP C430DN, SP C431DN
Quantity per pack *
1 pc(s)
Color toner page yield *
24000 pages
Type *
Original
Printing colors *
Magenta
Brand compatibility *
Ricoh
Weight & dimensions
Package type
Box
Logistics data
Harmonized System (HS) code
84439990
Other features
Color
Yes
Print technology
Laser printing
Country Distributor
Polska 1 distributor(s)