Ricoh logo

Ricoh Aficio SP C430DN laser printer Color 1200 x 1200 DPI A4

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139155
Info modified on:
28 Sept 2023, 13:37:30
Short summary description Ricoh Aficio SP C430DN laser printer Color 1200 x 1200 DPI A4:

Ricoh Aficio SP C430DN, Laser, Color, 1200 x 1200 DPI, A4, 35 ppm, Network ready

Long summary description Ricoh Aficio SP C430DN laser printer Color 1200 x 1200 DPI A4:

Ricoh Aficio SP C430DN. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 150000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 35 ppm. Network ready. Product color: Gray

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.