location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com SAT3510U2VGB storage drive enclosure Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3.5in Silver USB to SATA External Hard Drive Enclosure
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SAT3510U2VGB
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47546
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1 Year
Long product name StarTech.com SAT3510U2VGB storage drive enclosure Black, Silver :
The short editorial description of StarTech.com SAT3510U2VGB storage drive enclosure Black, Silver

InfoSafe 3.5" USB 2.0 SATA Aluminum HD Enclosure
More>>>
StarTech.com SAT3510U2VGB storage drive enclosure Black, Silver:
The official marketing text of StarTech.com SAT3510U2VGB storage drive enclosure Black, Silver as supplied by the manufacturer

This External Hard Drive Enclosure lets you install a 3.5" Serial ATA hard drive for connection to a computer using USB 2.0 - providing a cost-effective storage solution for a wide variety of applications including file and application sharing between desktop and notebook computers, data archiving, or simply backing up existing hard drives to preserve data security.

Designed with modern computer systems in mind, the USB 2.0 SATA hard drive enclosure is compatible with the IT industry's newest 3.5" SATA I (SATA 150) and SATA II (SATA 300) drives, and offers a sleek, sturdy aluminum casing that looks terrific next to any MAC or PC system. The SAT3510U2V is compatible with a broad range of operating systems, including Windows 98/ME/XP/Vista, Mac OS 9.0 and up, as well as Linux. Plus, the enclosure supports Apple's Mac OS X Leopard operating system, including its breakthrough automatic backup feature "Time Machine".

Short summary description StarTech.com SAT3510U2VGB storage drive enclosure Black, Silver:
This short summary of the StarTech.com SAT3510U2VGB storage drive enclosure Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com SAT3510U2VGB, USB 2.0, Black, Silver

Long summary description StarTech.com SAT3510U2VGB storage drive enclosure Black, Silver:
This is an auto-generated long summary of StarTech.com SAT3510U2VGB storage drive enclosure Black, Silver based on the first three specs of the first five spec groups.

StarTech.com SAT3510U2VGB. Supported storage drive interfaces: USB 2.0. Product color: Black, Silver

Storage
Supported storage drive interfaces *
USB 2.0
Total storage capacity
1.02 TB
Design
Product color *
Black, Silver
Material
Aluminum
LED indicators
Yes
Performance
Chipset
SunPlus SPIF215A
Power
External power adapter
Yes
Weight & dimensions
Weight
11.5 oz (325 g)
Package weight
28.9 oz (820 g)
Other features
Dimensions (WxDxH)
1.22 x 7.6 x 4.45" (31 x 193 x 113 mm)
Compatible operating systems
Window 98/ME/XP/Vista, Mac OS 9.0, Linux
Power requirements
115 V AC, 12 V DC
Brand Image Article code product Stock Price from
StarTech.com 3.5" eSATA/USB 2.0 to IDE/SATA External Hard Drive Enclosure Black 3.5" StarTech.com 3.5" eSATA/USB 2.0 to IDE/SATA External Hard Drive Enclosure Black 3.5"
(show image)
UNI3510UEBGB 3.5" eSATA/USB 2.0 to IDE/SATA External Hard Drive Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)