location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 3.5" eSATA/USB 2.0 to IDE/SATA External Hard Drive Enclosure Black 3.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3.5" eSATA/USB 2.0 to IDE/SATA External Hard Drive Enclosure
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UNI3510UEBGB
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45205
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com 3.5" eSATA/USB 2.0 to IDE/SATA External Hard Drive Enclosure Black 3.5"
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3.5"
  • - Number of storage drives supported: 1
  • - Black
Guarantee: 1 year
Long product name StarTech.com 3.5" eSATA/USB 2.0 to IDE/SATA External Hard Drive Enclosure Black 3.5" :
The short editorial description of StarTech.com 3.5" eSATA/USB 2.0 to IDE/SATA External Hard Drive Enclosure Black 3.5"

3.5" eSATA/USB 2.0 to IDE/SATA External Hard Drive Enclosure, Black
More>>>
StarTech.com 3.5" eSATA/USB 2.0 to IDE/SATA External Hard Drive Enclosure Black 3.5":
The official marketing text of StarTech.com 3.5" eSATA/USB 2.0 to IDE/SATA External Hard Drive Enclosure Black 3.5" as supplied by the manufacturer

This InfoSafe IDE/SATA external hard drive enclosure connects to a host computer through either USB 2.0 or eSATA, delivering versatility and cost-effectiveness.
The drive enclosure features a screwless snap-in design that saves installation time, and supports any standard 3.5in SATA or IDE hard drive (supports up to 1.5TB capacity hard drives) - allowing you to customize your external storage solution based on your preference of hard drive model and manufacturer.
Designed to provide a convenient and efficient operating experience, the enclosure features "One Touch Backup", which automates backup tasks, allowing you to backup files and folders at the touch of a button, based on pre-defined settings within the easy to use software utility (included).
To ensure a suitable operating environment for installed hard drives, the SATA/IDE enclosure features a built-in 80mm fan that re-distributes the heat build-up generated as a result of typical drive operation. This feature is especially important for larger volume storage (750GB, 1TB hard drives), and faster “spinning" drives (i.e 7200 RPM), as it can help optimize drive operability and in turn preserve stored data integrity.

The StarTech.com Advantage
-All-in-one external storage solution as compatible with IDE ATA133/66/100 and SATA I (SATA 150) SATA II (SATA 300) 3.5” Hard Drives.
-Screw less design allows easy insertion of the IDE or SATA hard drive.
-Supports Hard Drives up to 1.5 TB in size.

Features
-Constructed out of solid black aluminum for better durability, and combined with built in 80mm fan, helps to provide better heat dissipation and longer life.
-Easily connect from PC or notebook to the HDD enclosure via USB or eSATA.
-Includes One Button Backup feature, usable with both IDE and SATA hard drives in USB 2.0 mode.
-Supports data transfer rate up to 3 Gb/s using eSATA.

Short summary description StarTech.com 3.5" eSATA/USB 2.0 to IDE/SATA External Hard Drive Enclosure Black 3.5":
This short summary of the StarTech.com 3.5" eSATA/USB 2.0 to IDE/SATA External Hard Drive Enclosure Black 3.5" data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 3.5" eSATA/USB 2.0 to IDE/SATA External Hard Drive Enclosure, 3.5", Black

Long summary description StarTech.com 3.5" eSATA/USB 2.0 to IDE/SATA External Hard Drive Enclosure Black 3.5":
This is an auto-generated long summary of StarTech.com 3.5" eSATA/USB 2.0 to IDE/SATA External Hard Drive Enclosure Black 3.5" based on the first three specs of the first five spec groups.

StarTech.com 3.5" eSATA/USB 2.0 to IDE/SATA External Hard Drive Enclosure. Number of storage drives supported: 1, Storage drive size: 3.5". Product color: Black

Storage
Number of storage drives supported *
1
Storage drive size *
3.5"
Ports & interfaces
eSATA ports quantity
1
USB 2.0 ports quantity
1
Interface
USB 2.0, eSATA
Design
Product color *
Black
Material
Aluminum
Performance
Chipset
JMicron JMB20337
Power
External power adapter
Yes
Weight & dimensions
Width
1.97" (50 mm)
Depth
8.27" (210 mm)
Height
5.51" (140 mm)
Weight
30.3 oz (860 g)
Package weight
2.2 lbs (1 kg)
Other features
Compatible operating systems
Windows 2000/ME/XP/Vista, Mac OS 9.x/10.4 +, Linux Kernel 2.4.1.0 +
Power requirements
DC 12V, 2A
Supported data transfer rates
480Mbit/s, 3Gbit/s
Country Distributor
United Kingdom 1 distributor(s)