location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR Rangemax Dual Band

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Rangemax Dual Band
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WNDA3100-100NAS show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0606449055832 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133290
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:38:20
The date of the most recent change of the data-sheet in Icecat's system
Long product name NETGEAR Rangemax Dual Band :
The short editorial description of NETGEAR Rangemax Dual Band

Rangemax Dual Band
More>>>
NETGEAR Rangemax Dual Band:
The official marketing text of NETGEAR Rangemax Dual Band as supplied by the manufacturer

-Wirelessly surf, email, stream HD video, on-line game, make Internet phone calls.
-Less interference and better connections using dual band Wireless-N.
-Better speed and range than other USB Wireless-N adapters.
-Easy and secure wireless connections.
-Works with older Wi-Fi as well as new Wireless-N networks.

Short summary description NETGEAR Rangemax Dual Band:
This short summary of the NETGEAR Rangemax Dual Band data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR Rangemax Dual Band, Wired, USB, Black

Long summary description NETGEAR Rangemax Dual Band:
This is an auto-generated long summary of NETGEAR Rangemax Dual Band based on the first three specs of the first five spec groups.

NETGEAR Rangemax Dual Band. Connectivity technology: Wired, Host interface: USB. USB powered. Product color: Black

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB
Design
Product color
Black
Power
USB powered
Yes
Weight & dimensions
Width
1.19" (30.2 mm)
Depth
3.72" (94.5 mm)
Height
0.598" (15.2 mm)
Weight
0.758 oz (21.5 g)
Other features
Dimensions (WxDxH)
1.19 x 3.72 x 0.598" (30.2 x 94.5 x 15.2 mm)
Source Testseek summary Average rating
Reviews
Updated:
2015-01-11 04:22:00
Uk has collected 3 expert reviews for NETGEAR Rangemax Dual Band and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
madshrimps.be
Updated:
2015-01-11 04:22:00
The dual band WNDA3100 USB Wireless LAN adapter from NETGEAR has the ability to connect to both 2.4GHz and 5GHz wireless networks. It features a multicolored LED, which lights up differently depending on its status, so we will know on what type of netw...
Bottom line The installation of the product was very intuitive, both hardware and software; the manufacturer includes in the package enough documentation in different languages so anyone, no matter the experience can use the product. I found the automatic update v...
0%
toptenreviews.com
Updated:
2015-01-11 04:22:00
The Netgear RangeMax WNDA 3100 wireless n USB adapter offers wireless connectivity at speeds that near those of a wired network but without the hassle of an Ethernet connection. The incorporated Wi-Fi n standard offers speeds that are far greater than...
Good Dual band WiFi n connectivity offers greater range and speed with less interference...
Bad The RangeMax doesn’t support Mac or Windows 7 operating systems.
Bottom line Offers secure, high-speed wireless connectivity for users of PCs with Vista or XP...
88%