location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com DP2HDMI video cable adapter 9.45" (0.24 m) HDMI Type A (Standard) DisplayPort Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DisplayPort to HDMI Adapter - DP to HDMI Adapter/Video Converter - 1080p - VESA Certified - DP to HDMI Monitor/Display/Projector Adapter Dongle - Passive - Latching DP Connector
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DP2HDMI show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030830799 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 273770
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:41:44
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com DP2HDMI video cable adapter 9.45" (0.24 m) HDMI Type A (Standard) DisplayPort Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PERFORMANCE: DisplayPort 1.2 to HDMI adapter connects a DP desktop or laptop to an HDMI monitor or display
  • - Supports HD 1920x1200 (1080p) video, 7.1ch Audio, HDCP 1.4
  • - 5in (13cm) attached cable
  • - VESA DisplayPort certified
  • - HOST COMPATIBILITY: Tested for compatibility with DP++ source; Passive converter supports DP++ source connector incl workstations, desktops (AMD/Nvidia video cards), laptops, small form factor computers & docking stations
  • - Tested w/ HDMI cables up to 35'
Guarantee: 3 Years
Long product name StarTech.com DP2HDMI video cable adapter 9.45" (0.24 m) HDMI Type A (Standard) DisplayPort Black :
The short editorial description of StarTech.com DP2HDMI video cable adapter 9.45" (0.24 m) HDMI Type A (Standard) DisplayPort Black

StarTech.com DisplayPort to HDMI Adapter - DP to HDMI Adapter/Video Converter - 1080p - VESA Certified - DP to HDMI Monitor/Display/Projector Adapter Dongle - Passive - Latching DP Connector (DP2HDMI)
More>>>
StarTech.com DP2HDMI video cable adapter 9.45" (0.24 m) HDMI Type A (Standard) DisplayPort Black:
The official marketing text of StarTech.com DP2HDMI video cable adapter 9.45" (0.24 m) HDMI Type A (Standard) DisplayPort Black as supplied by the manufacturer

Connect your HDMI monitor or HDTV to a DisplayPort equipped computer

The StarTech.com DisplayPort to HDMI adapter lets you connect an HDMI-enabled video display to a DisplayPort video source (e.g.DisplayPort video cards, etc.), eliminating the expense of having to upgrade your display for DisplayPort compatibility.

This adapter supports display resolutions of up to 1920x1200 allowing you to take full advantage of HDMI video capability.

DP2HDMI is a passive adapter cable that requires a DP++ port (DisplayPort++), meaning that DVI and HDMI signals can also be passed through the port.

This adapter allows for audio pass-through if supported by the video source. Please review the video source manual to confirm support.

Backed by a StarTech.com 3-year warranty and free lifetime technical support.

The StarTech.com Advantage

- Simple to use, small form factor converter makes DisplayPort backwards compatible with your existing HDMI display or projector
- No installation software or drivers required providing a simple plug and play solution

Short summary description StarTech.com DP2HDMI video cable adapter 9.45" (0.24 m) HDMI Type A (Standard) DisplayPort Black:
This short summary of the StarTech.com DP2HDMI video cable adapter 9.45" (0.24 m) HDMI Type A (Standard) DisplayPort Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com DP2HDMI, 9.45" (0.24 m), HDMI Type A (Standard), DisplayPort, Female, Male, Straight

Long summary description StarTech.com DP2HDMI video cable adapter 9.45" (0.24 m) HDMI Type A (Standard) DisplayPort Black:
This is an auto-generated long summary of StarTech.com DP2HDMI video cable adapter 9.45" (0.24 m) HDMI Type A (Standard) DisplayPort Black based on the first three specs of the first five spec groups.

StarTech.com DP2HDMI. Cable length: 9.45" (0.24 m), Connector 1: HDMI Type A (Standard), Connector 2: DisplayPort. Sustainability certificates: CE, RoHS. Weight: 1.76 oz (50 g), Depth: 9.45" (240 mm). Package width: 7.87" (200 mm), Package depth: 8.66" (220 mm), Package height: 0.551" (14 mm). Master (outer) case width: 13.3" (338 mm), Master (outer) case length: 19.7" (500 mm), Master (outer) case height: 8.74" (222 mm)

Features
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Cable length *
9.45" (0.24 m)
Connector 1 *
HDMI Type A (Standard)
Connector 2 *
DisplayPort
Connector 1 gender *
Female
Connector 2 gender *
Male
HDCP
Yes
HDCP version
1.4
DisplayPort version
1.2
Maximum resolution
1920 x 1200 pixels
Product color
Black
Chipset
Parade Technologies Inc. PS8121E
Supported audio channels
7.1
Sustainability
Sustainability certificates
CE, RoHS
Weight & dimensions
Weight
1.76 oz (50 g)
Depth
9.45" (240 mm)
Packaging data
Package width
7.87" (200 mm)
Package depth
8.66" (220 mm)
Package height
0.551" (14 mm)
Package weight
2.08 oz (59 g)
Technical details
Compliance certificates
CE, RoHS
Logistics data
Harmonized System (HS) code
84733080
Master (outer) case width
13.3" (338 mm)
Master (outer) case length
19.7" (500 mm)
Master (outer) case height
8.74" (222 mm)
Quantity per master (outer) case
120 pc(s)
Brand Image Article code product Stock Price from
StarTech.com MDP2DVIMM6W video cable adapter 70.9" (1.8 m) mini DisplayPort DVI-D White StarTech.com MDP2DVIMM6W video cable adapter 70.9" (1.8 m) mini DisplayPort DVI-D White
(show image)
MDP2DVIMM6W 6 ft Mini DisplayPort to DVI Adapter Converter Cable – Mini DP to DVI 1920x1200 - White 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com MDP2DVIMM3W video cable adapter 35.4" (0.9 m) mini DisplayPort DVI-D White StarTech.com MDP2DVIMM3W video cable adapter 35.4" (0.9 m) mini DisplayPort DVI-D White
(show image)
MDP2DVIMM3W 3 ft Mini DisplayPort to DVI Adapter Converter Cable – Mini DP to DVI 1920x1200 - White 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com DP2HDMIUSBA video cable adapter 24" (0.61 m) White StarTech.com DP2HDMIUSBA video cable adapter 24" (0.61 m) White
(show image)
DP2HDMIUSBA DisplayPort to HDMI Adapter with USB Audio 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com DP2DVIS video cable adapter 7.87" (0.2 m) DisplayPort DVI-D Black StarTech.com DP2DVIS video cable adapter 7.87" (0.2 m) DisplayPort DVI-D Black
(show image)
DP2DVIS DisplayPort to DVI Adapter - Active DisplayPort to DVI-D Adapter/Video Converter 1080p - DP 1.2 to DVI Monitor Cable Adapter Dongle - DP to DVI Adapter - Latching DP Connector 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com MDP2DVID video cable adapter 24" (0.61 m) Mini DisplayPort + USB Type-A DVI-D Black StarTech.com MDP2DVID video cable adapter 24" (0.61 m) Mini DisplayPort + USB Type-A DVI-D Black
(show image)
MDP2DVID Mini DisplayPort to DVI Dual-Link Active Adapter – USB Powered 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com DP2DVID video cable adapter DVI-D DisplayPort + USB Type-A Black StarTech.com DP2DVID video cable adapter DVI-D DisplayPort + USB Type-A Black
(show image)
DP2DVID DisplayPort to DVI Dual Link Active Converter – USB Powered 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com DP2DVI2 video cable adapter 5.98" (0.152 m) DisplayPort DVI-I Black StarTech.com DP2DVI2 video cable adapter 5.98" (0.152 m) DisplayPort DVI-I Black
(show image)
DP2DVI2 DisplayPort to DVI Adapter - DisplayPort to DVI-D Adapter Video Converter 1080p - DP 1.2 to DVI Monitor/Display Cable Adapter Dongle - DP to DVI Adapter - Latching DP Connector 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 6ft DisplayPort - HDMI 70.9" (1.8 m) Black StarTech.com 6ft DisplayPort - HDMI 70.9" (1.8 m) Black
(show image)
DP2HDMIMM6 6 ft DisplayPort to HDMI Video Converter Cable - M/M 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com DP2DVIMM6 video cable adapter 70.9" (1.8 m) DisplayPort DVI-D Black StarTech.com DP2DVIMM6 video cable adapter 70.9" (1.8 m) DisplayPort DVI-D Black
(show image)
DP2DVIMM6 6ft (1.8m) DisplayPort to DVI Cable, DisplayPort to DVI Adapter Cable, Passive DP to DVI-D Video Converter, 1080p - Replaced by DP2DVI2MM6 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com DP2VGA video cable adapter 3.15" (0.0800 m) DisplayPort VGA (D-Sub) Black StarTech.com DP2VGA video cable adapter 3.15" (0.0800 m) DisplayPort VGA (D-Sub) Black
(show image)
DP2VGA DisplayPort to VGA Adapter - Active DP to VGA Converter - 1080p Video - Durable - DP/DP++ Source to VGA Monitor Cable Adapter Dongle - DP 1.2 to VGA - Latching DP Connector 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)