location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B054-001-USB KVM cable Black 5905.5" (150 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B054-001-USB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B054-001-USB show
Show alternative article codes used in the online market place
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79406
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Nov 2019 08:39:56
The date of the most recent change of the data-sheet in Icecat's system
Long product name Tripp Lite B054-001-USB KVM cable Black 5905.5" (150 m) :
The short editorial description of Tripp Lite B054-001-USB KVM cable Black 5905.5" (150 m)

B054-001-USB - USB/VGA
More>>>
Tripp Lite B054-001-USB KVM cable Black 5905.5" (150 m):
The official marketing text of Tripp Lite B054-001-USB KVM cable Black 5905.5" (150 m) as supplied by the manufacturer

Tripp Lite's USB Server Interface Module connects to the HD15 port and USB port on a computer/server, and converts them to a single RJ45 connector. Ordinary Cat5e patch cables can then be used to connect the server to the switch ports on the Tripp Lite B060-Series NetDirector Matrix KVM switch. Use of Cat5e cables frees up space in the server cabinet that would be filled by traditional, thicker KVM cables.

- Eliminates the need for thicker, heavier KVM cables.
- Compact, lightweight design.
- Plug and Play; no software required.
- No power supply required.
- Allows a Server/CPU to be located up to 500ft away from the KVM switch.

Short summary description Tripp Lite B054-001-USB KVM cable Black 5905.5" (150 m):
This short summary of the Tripp Lite B054-001-USB KVM cable Black 5905.5" (150 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B054-001-USB, 5905.5" (150 m), Black, Male/Female, 1 x RJ45 F 1 x HD15 M 1 x USB M

Long summary description Tripp Lite B054-001-USB KVM cable Black 5905.5" (150 m):
This is an auto-generated long summary of Tripp Lite B054-001-USB KVM cable Black 5905.5" (150 m) based on the first three specs of the first five spec groups.

Tripp Lite B054-001-USB. Cable length: 5905.5" (150 m), Product color: Black, Connector gender: Male/Female. I/O ports: 1 x RJ45 F 1 x HD15 M 1 x USB M

Ports & interfaces
I/O ports
1 x RJ45 F 1 x HD15 M 1 x USB M
Performance
Product color
Black
Cable length *
5905.5" (150 m)
Connector gender
Male/Female
Country Distributor
United Kingdom 1 distributor(s)