location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B060-032-8 KVM switch Rack mounting Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B060-032-8
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B060-032-8
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77053
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Tripp Lite B060-032-8 KVM switch Rack mounting Black :
The short editorial description of Tripp Lite B060-032-8 KVM switch Rack mounting Black

KVM Switches- 32-Port (8-User) 1U Rackmount Cat5 Matrix KVM Switch
More>>>
Tripp Lite B060-032-8 KVM switch Rack mounting Black:
The official marketing text of Tripp Lite B060-032-8 KVM switch Rack mounting Black as supplied by the manufacturer

Tripp Lite's 32-port NetDirector® 1U Rackmount Matrix KVM Switch is the optimal solution for controlling multiple computers (combination of PS/2 or USB) by eight independent, simultaneous users. A single unit occupies a mere 1U of rack space, yet can control up to 32 computers. Expand your control to over 8,000 computers using a combination of daisy-chaining and cascading. A web-based administrator utility offers a quick and efficient way to manage users and ports on the KVM installation. RJ45 connections allow signals to travel up to 150 meters away(500 ft.)using ordinary Cat5 cable, while maintaining video resolution. Use either PS/2 or USB console equipment to connect to PS/2 or USB Servers.
-Three-level password security: Super Administrator, Administrator, and Users.
-Web-based Administrator Utility offers a quick and effecient way to manage users and ports on the KVM installation.
-Auto Signal Compensation (ASC) assures optimum video resolution for distances up to 500ft between the switch and the consoles or computers - no dip switch setting required.
-PS/2 keyboard and mouse emulation - computers boot even when the console focus is elsewhere. Keep Alive feature ensures that the keyboard and mouse work properly even if the switch temporarily loses power.
-Daisy-chain up to 7 additional B060-032, or B060-016-2 Matrix KVM Switches.
-Over 8,000 computers on a daisy chained/cascaded installation.
-No software required; convenient computer selection via intuitive hotkey combinations or On Screen Display (OSD) menus.
-OSD port list automatically expands when stations are added - port names are automatically reconfigured when the station sequence is changed.
-OSD screen automatically adjusts to resolution changes.
-Hot pluggable; add or remove components without having to power off the switch.
-USB & PS/2 Consoles can control any combination of USB or PS/2 computers.
-LCD, VGA, SVGA, XGA, and MultiSync support; DDC2B.
-Lifetime firmware upgrading via flash ROM.
-Three-levels of user access control (Super Administrator, Administrator, and User).
-Supports up to 1024 user accounts and up to 256 group accounts.
-Super Administrators can view and end sessions of other users.
-Superior video quality: 1024 x 768 @ 60Hz for up to 300 m; 1920 x 1440 @ 60Hz (distance depends on installation environment).
-Rackmount Hardware Included.

System Requirements
Console: The Tripp Lite B062-002-PS2 or B062-002-USB Console Interface Module must be used to connect a console to the user port of the KVM switch.
Computers: The Tripp Lite B054-001-PS2 or B054-001-USB Server Interface Module must be used to connect the KVM switch to the server(s).

Package Includes
B060-032-8 Matrix KVM Switch.
1 - Power Cord.
1 - Set of Foot Pads.
1 - CD with User Manual and Quick Start Guide.
1 set - Rackmount Hardware.

Short summary description Tripp Lite B060-032-8 KVM switch Rack mounting Black:
This short summary of the Tripp Lite B060-032-8 KVM switch Rack mounting Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B060-032-8, Rack mounting, 1U, Black

Long summary description Tripp Lite B060-032-8 KVM switch Rack mounting Black:
This is an auto-generated long summary of Tripp Lite B060-032-8 KVM switch Rack mounting Black based on the first three specs of the first five spec groups.

Tripp Lite B060-032-8. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2. Product color: Black, Rack capacity: 1U. Connectivity technology: Wired

Ports & interfaces
Keyboard port type *
USB, PS/2
Mouse port type *
USB, PS/2
Design
Rack mounting *
Yes
Design
Rack capacity
1U
Product color *
Black
Other features
Connectivity technology
Wired
Ports quantity
32
Brand Image Article code product Stock Price from
Tripp Lite B060-016-2 KVM switch Rack mounting Black Tripp Lite B060-016-2 KVM switch Rack mounting Black
(show image)
B060-016-2 NetDirector 16-Port Cat5 Matrix KVM Switch 1U Rack-Mount 2-User 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B062-002-PS2 KVM switch Black Tripp Lite B062-002-PS2 KVM switch Black
(show image)
B062-002-PS2 PS/2 Console Interface Module for NetDirector Matrix KVM Switches 0.00
(excl. VAT)
0 (incl. VAT)