location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B112-002-R video switch VGA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B112-002-R 2-Port Manual VGA/SVGA Video Switch (3x HD15F)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B112-002-R show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7887117195934 show
Category:
Device with multiple ports which allows separate computers to display their video outputs on a single screen.
Video Switches Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154916
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:44:41
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B112-002-R video switch VGA
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2-port HD15 VGA/SVGA Push-Button Switch
  • - Rugged Metal Case
Guarantee: 1-year limited
Long product name Tripp Lite B112-002-R video switch VGA :
The short editorial description of Tripp Lite B112-002-R video switch VGA

2-Port Manual VGA/SVGA Video Switch (3x HD15F)
More>>>
Tripp Lite B112-002-R video switch VGA:
The official marketing text of Tripp Lite B112-002-R video switch VGA as supplied by the manufacturer

This 2-Port Manual VGA/SVGA Switch is the optimal solution for connecting two computers to one monitor or two monitors to one computer. The 2-Port Manual VGA/SVGA Switch features a fully shielded rugged metal case with front-panel push-button switching. Interior printed circuit board design allows for crystal clear resolutions up to 1600 x 1280. It does not require any AC power to operate.

Short summary description Tripp Lite B112-002-R video switch VGA:
This short summary of the Tripp Lite B112-002-R video switch VGA data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B112-002-R, VGA, Metal, Gray, 1600 x 1280, 1600 x 1280 pixels, 4.4" (111.8 mm)

Long summary description Tripp Lite B112-002-R video switch VGA:
This is an auto-generated long summary of Tripp Lite B112-002-R video switch VGA based on the first three specs of the first five spec groups.

Tripp Lite B112-002-R. Video port type: VGA. Material: Metal, Product color: Gray, Supported graphics resolutions: 1600 x 1280. Width: 4.4" (111.8 mm), Depth: 2.7" (68.6 mm), Height: 0.941" (23.9 mm). Package width: 4.9" (124.5 mm), Package depth: 3.5" (88.9 mm), Package height: 4.53" (115.1 mm). Sustainability certificates: RoHS

Ports & interfaces
Video port type *
VGA
VGA (D-Sub) ports quantity
2
Features
Material
Metal
Product color
Gray
Supported graphics resolutions
1600 x 1280
Maximum resolution
1600 x 1280 pixels
Weight & dimensions
Width
4.4" (111.8 mm)
Depth
2.7" (68.6 mm)
Height
0.941" (23.9 mm)
Weight
5.29 oz (150 g)
Packaging data
Package width
4.9" (124.5 mm)
Package depth
3.5" (88.9 mm)
Packaging data
Package height
4.53" (115.1 mm)
Package weight
3.53 lbs (1.6 kg)
Sustainability
Sustainability certificates
RoHS
Technical details
Compliance certificates
RoHS
Logistics data
Master (outer) case width
6.7" (170.2 mm)
Master (outer) case length
5.4" (137.2 mm)
Master (outer) case height
11" (279.9 mm)
Master (outer) case weight
2.2 lbs (1 kg)
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332014266
Country of origin
China
Country Distributor
Nederland 2 distributor(s)
United Kingdom 3 distributor(s)
United States 2 distributor(s)