location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B120-000 AV extender AV repeater

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVI Extender Equalizer, Dual-Link Video Repeater, 2560x1600 at 60Hz (DVI F/F)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B120-000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332130297 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117011
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:38:50
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1 year
Long product name Tripp Lite B120-000 AV extender AV repeater :
The short editorial description of Tripp Lite B120-000 AV extender AV repeater

B120000 - DVI
More>>>
Tripp Lite B120-000 AV extender AV repeater:
The official marketing text of Tripp Lite B120-000 AV extender AV repeater as supplied by the manufacturer

Tripp Lites Dual Link DVI Extender increases the length of your DVI cables beyond the recommended 5-meter distance limitation. Ideal for use with Tripp Lite 50ft and 100ft DVI cables. Works with Single or Dual Link DVI cables. Just plug the longer DVI cable into the video source, and the B120-000 into the other end ( requires nearby power outlet ). Attach a short DVI cable from the adapter to the monitor. Supports resolutions up to 1920x1200, and is HDCP compliant. One Year warranty.

- Extend DVI signals an additional 135ft, for a total of 150ft.
- Supports WUXGA resolution to 1920x1200.
- Works with Single or Dual Link DVI cables.

Short summary description Tripp Lite B120-000 AV extender AV repeater:
This short summary of the Tripp Lite B120-000 AV extender AV repeater data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B120-000, 2560 x 1600 pixels, AV repeater, 1800" (45.7 m)

Long summary description Tripp Lite B120-000 AV extender AV repeater:
This is an auto-generated long summary of Tripp Lite B120-000 AV extender AV repeater based on the first three specs of the first five spec groups.

Tripp Lite B120-000. Type: AV repeater, Maximum resolution: 2560 x 1600 pixels, Maximum transfer distance: 1800" (45.7 m). AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz. Width: 2.4" (61 mm), Depth: 2" (50.8 mm), Height: 0.949" (24.1 mm). Package width: 6.4" (162.6 mm), Package depth: 2.2" (55.9 mm), Package height: 7" (177.8 mm). Master (outer) case width: 13.7" (348 mm), Master (outer) case length: 8.7" (221 mm), Master (outer) case height: 23.2" (589.3 mm)

Country Distributor
United States 3 distributor(s)
United Kingdom 1 distributor(s)