location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite AVRX750U uninterruptible power supply (UPS) Line-Interactive 0.75 kVA 450 W 6 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AVRX750U AVR Series 230V 750VA 450W Ultra-Compact Line-Interactive UPS with USB port, C13 Outlets
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AVRX750U show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332123138 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 155983
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:44:41
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite AVRX750U uninterruptible power supply (UPS) Line-Interactive 0.75 kVA 450 W 6 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 750VA ultra-compact 230V line interactive UPS
  • - Corrects brownouts and overvoltages from 159V to 282V
  • - 3 UPS battery supported outlets, 3 surge-only outlets
  • - USB port, TEL/DSL protection, Wall mountable
  • - C14 inlet and 6 C13 outlets
Long product name Tripp Lite AVRX750U uninterruptible power supply (UPS) Line-Interactive 0.75 kVA 450 W 6 AC outlet(s) :
The short editorial description of Tripp Lite AVRX750U uninterruptible power supply (UPS) Line-Interactive 0.75 kVA 450 W 6 AC outlet(s)

AVR Series 230V 750VA 450W Ultra-Compact Line-Interactive UPS with USB port, C13 Outlets
More>>>
Tripp Lite AVRX750U uninterruptible power supply (UPS) Line-Interactive 0.75 kVA 450 W 6 AC outlet(s):
The official marketing text of Tripp Lite AVRX750U uninterruptible power supply (UPS) Line-Interactive 0.75 kVA 450 W 6 AC outlet(s) as supplied by the manufacturer

The AVRX750U Ultra-Compact Line-Interactive UPS offers complete power protection for desktop PCs, network workstations and a wide variety of professional and consumer electronic devices. Uninterruptible Power Supply / UPS circuits switch to battery backup mode within milliseconds to keep connected equipment running without interruption or data loss during power failures. Automatic Voltage Regulation / AVR power conditioning maintains smooth, continuous operation of connected equipment during brownouts and overvoltages. Surge-only outlets offer convenient protection for printers and other desktop accessories not requiring battery support. AC and dataline surge suppression prevents connected equipment damage. USB communications port supports built-in power management and auto-shutdown features of Windows and macOS or full featured monitoring and data-saving auto-shutdown options using free PowerAlert® monitoring software.

Short summary description Tripp Lite AVRX750U uninterruptible power supply (UPS) Line-Interactive 0.75 kVA 450 W 6 AC outlet(s):
This short summary of the Tripp Lite AVRX750U uninterruptible power supply (UPS) Line-Interactive 0.75 kVA 450 W 6 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite AVRX750U, Line-Interactive, 0.75 kVA, 450 W, Sine, 159 V, 282 V

Long summary description Tripp Lite AVRX750U uninterruptible power supply (UPS) Line-Interactive 0.75 kVA 450 W 6 AC outlet(s):
This is an auto-generated long summary of Tripp Lite AVRX750U uninterruptible power supply (UPS) Line-Interactive 0.75 kVA 450 W 6 AC outlet(s) based on the first three specs of the first five spec groups.

Tripp Lite AVRX750U. UPS topology: Line-Interactive, Output power capacity: 0.75 kVA, Output power: 450 W. AC outlet types: C13 coupler, Power plug: C14 coupler, AC outlets quantity: 6 AC outlet(s). Typical backup time at full load: 3 min, Typical backup time at half load: 10 min. Form factor: Tower, Product color: Black, Housing material: Acrylonitrile butadiene styrene (ABS). Width: 12" (304.8 mm), Depth: 7" (177.8 mm), Height: 4" (101.6 mm)

Features
UPS topology *
Line-Interactive
Output power capacity *
0.75 kVA
Output power *
450 W
Waveform *
Sine
Input operation voltage (min) *
159 V
Input operation voltage (max) *
282 V
Input frequency *
50/60 Hz
Output operation voltage (min)
220 V
Output operation voltage (max)
240 V
Output voltage regulation
+8, -21%
Automatic Voltage Regulation (AVR)
Yes
Maximum current
10 A
Surge energy rating
320 J
Number of input phases
1
Efficiency
98%
EMI/RFI noise filtering
Yes
Surge protection
Yes
Surge protection features
Telephone
Power protection features
Over voltage, Under voltage
Audible alarm(s)
Yes
Country of origin
China
Ports & interfaces
AC outlet types
C13 coupler
Power plug
C14 coupler
AC outlets quantity
6 AC outlet(s)
USB 2.0 ports quantity
1
Modem (RJ-11) ports
1
Ethernet LAN (RJ-45) ports
2
Battery
Typical backup time at full load
3 min
Typical backup time at half load
10 min
Battery
Hot-swap battery
Yes
Cold start
Yes
Design
Form factor *
Tower
Housing material
Acrylonitrile butadiene styrene (ABS)
Rack capacity
2U
Cable length
7.87" (0.2 m)
Product color *
Black
LED indicators
Yes
Certification
CE, GOST, SASO, FCC
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
12" (304.8 mm)
Depth
7" (177.8 mm)
Height
4" (101.6 mm)
Weight
14.3 lbs (6.49 kg)
Package width
9.8" (248.9 mm)
Package depth
14.5" (368.3 mm)
Package height
5.4" (137.2 mm)
Package weight
14.9 lbs (6.75 kg)
Logistics data
Master (outer) case width
10.5" (267 mm)
Master (outer) case length
15.3" (387.4 mm)
Master (outer) case height
11.6" (294.9 mm)
Master (outer) case weight
32.8 lbs (14.9 kg)
Quantity per master (outer) case
2 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332123135
Other features
Nominal output voltage
230 V
Nominal input voltage
230 V
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)