location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 45 ink cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
45
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51645AE#ABB
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 249557
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:48:46
The date of the most recent change of the data-sheet in Icecat's system
data sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 45 ink cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Black
  • - 1 pc(s)
Guarantee: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the
Long product name HP 45 ink cartridge 1 pc(s) Original Black :
The short editorial description of HP 45 ink cartridge 1 pc(s) Original Black

HP 45 Large Black Inkjet Print Cartridge
More>>>
HP 45 ink cartridge 1 pc(s) Original Black:
The official marketing text of HP 45 ink cartridge 1 pc(s) Original Black as supplied by the manufacturer

HP 45 Black Inkjet Print Cartridges enable true 600 x 600 dpi resolution and feature pigment ink technology that delivers the highest possible quality on HP Deskjet, Photosmart, Designjet and Officejet printers, especially with HP papers and films.

Features

- Ideal for business or home users who want the flexibility of printing wherever they go Built to deliver optimum quality with rugged dependability For use with HP Deskjet Portable, HP Deskjet 310, 320, 340 and HP Deskwriter 310, 320 and 340 printers
- High-density pigmented ink produces sharp black text and graphics. Cartridge body with easy-to-view ink level indicator. Integrated printhead and ink supply. Easy drop-in/snap-out action for quick, easy and clean replacement.
- Use with many different HP Deskjet printers. Use with HP Designjet 700 Printer. Use with HP Photosmart 1000 Photo-direct Inkjet Printer. Use with HP Officejets Pro 1150c, 1170c, 1175c.

Short summary description HP 45 ink cartridge 1 pc(s) Original Black:
This short summary of the HP 45 ink cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 45, Black, Pigment-based ink, 1 pc(s)

Long summary description HP 45 ink cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of HP 45 ink cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

HP 45. Black ink type: Pigment-based ink, Printing colors: Black, Quantity per pack: 1 pc(s)

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
HP Designjet 700 HP Photosmart 1000 HP Officejets Pro 1150c, 1170c, 1175c
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Black
Operational conditions
Operating relative humidity (H-H)
10 - 70%
Storage temperature (T-T)
-15 - 35 °C
Operating temperature (T-T)
-15 - 35 °C
Storage relative humidity (H-H)
10 - 70%
Weight & dimensions
Package width
4.61" (117 mm)
Package depth
1.02" (26 mm)
Package height
6.22" (158 mm)
Package weight
5.29 oz (150 g)
Package type
Blister
Brand Image Article code product Stock Price from
HP 45 Black Original Ink Cartridge HP 45 Black Original Ink Cartridge
(show image)
51645A 45 Black Original Ink Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces HP No.45 (51645AE) ink cartridge 1 pc(s) Standard Yield MM Black Inkjet Cartridge - Replaces HP No.45 (51645AE) ink cartridge 1 pc(s) Standard Yield
(show image)
10004DK Black Inkjet Cartridge - Replaces HP No.45 (51645AE) 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces HP No.78 (C6578AE) - 30% Extra ink compared to OEM ink cartridge MM Black Inkjet Cartridge - Replaces HP No.78 (C6578AE) - 30% Extra ink compared to OEM ink cartridge
(show image)
10003DK Black Inkjet Cartridge - Replaces HP No.78 (C6578AE) - 30% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
Geha

Geha H11 x2 ink cartridge 2 pc(s) Standard Yield Black
(show image)
49486 H11 x2 0.00
(excl. VAT)
0 (incl. VAT)
Ninestar

Ninestar NH-R0645BK ink cartridge 1 pc(s) Black
(show image)
NH-R0645BK NH-R0645BK 0.00
(excl. VAT)
0 (incl. VAT)
VALUE

VALUE Druckpatrone f/ HP-DeskJet 7XX/8XX/9XX, Schwarz ink cartridge Black
(show image)
16.11.5404 Druckpatrone f/ HP-DeskJet 7XX/8XX/9XX, Schwarz 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)