location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 45 Black Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
45 Black Original Ink Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51645A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0088698004289 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71746
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jul 2024 07:08:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 45 Black Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original HP 45 Ink Cartridges deliver legendary HP print quality.
  • - 1 Black (~930 pages)
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Quality prints you can take pride in
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Primarily small business, microbusiness unmanaged environments who need very basic wide-format inkjet color printing in-house for general office use
  • - Depend on Original HP 45 Ink Cartridges designed specifically for your HP printer.
  • - What's in the box: Ink cartridge
Guarantee: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 45 Black Original Ink Cartridge :
The short editorial description of HP 45 Black Original Ink Cartridge

45 Black Original Ink Cartridge
More>>>
HP 45 Black Original Ink Cartridge:
The official marketing text of HP 45 Black Original Ink Cartridge as supplied by the manufacturer

Primarily small business, microbusiness unmanaged environments who need very basic wide-format inkjet color printing in-house for general office use

Get sharp, professional-quality results every time you print. Patented, pigment-based HP black ink and ink cartridge technology are designed together with your printer for easy installation and reliable performance.

Short summary description HP 45 Black Original Ink Cartridge:
This short summary of the HP 45 Black Original Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 45 Black Original Ink Cartridge, Standard Yield, Black, Pigment-based ink, 1 pc(s)

Long summary description HP 45 Black Original Ink Cartridge:
This is an auto-generated long summary of HP 45 Black Original Ink Cartridge based on the first three specs of the first five spec groups.

HP 45 Black Original Ink Cartridge. Cartridge capacity: Standard Yield, Black ink type: Pigment-based ink, Printing colors: Black, Quantity per pack: 1 pc(s)

Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
DeskJet 710/720/810/815/820/850/870/880cxi/1100C/1120C/1600C/CM
Quantity per pack *
1 pc(s)
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colors *
Black
Operational conditions
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
-15 - 35 °C
Weight & dimensions
Width
1.02" (26 mm)
Depth
4.61" (117 mm)
Height
6.22" (158 mm)
Logistics data
Harmonized System (HS) code
84439990
Other features
Package dimensions (WxDxH)
4.61 x 1.02 x 6.22" (117 x 26 x 158 mm)
Empty weight
2.57 oz (73 g)
Brand Image Article code product Stock Price from
HP 45 ink cartridge 1 pc(s) Original Black HP 45 ink cartridge 1 pc(s) Original Black
(show image)
51645AE#ABB 45 0.00
(excl. VAT)
0 (incl. VAT)
Greenman H45 ink cartridge 1 pc(s) High (XL) Yield Black Greenman H45 ink cartridge 1 pc(s) High (XL) Yield Black
(show image)
H45 H45 0.00
(excl. VAT)
0 (incl. VAT)
HP 45 ink cartridge 1 pc(s) Original Black HP 45 ink cartridge 1 pc(s) Original Black
(show image)
51645AE#TES 45 0.00
(excl. VAT)
0 (incl. VAT)
HP 51645AE ink cartridge 1 pc(s) Original High (XL) Yield Photo black HP 51645AE ink cartridge 1 pc(s) Original High (XL) Yield Photo black
(show image)
51645AE 51645AE 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan H09 ink cartridge 1 pc(s) Black
(show image)
338365 1 Refilled Head 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan H09 ink cartridge 1 pc(s) Black
(show image)
343789 1 Refilled Head 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan H09 ink cartridge 2 pc(s) Black
(show image)
360427 2 Refilled Heads 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan H09 ink cartridge 1 pc(s) Black
(show image)
342256 1 Refilled Head 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan H09 ink cartridge 2 pc(s) Black
(show image)
360410 2 Refilled Heads 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 332561 ink cartridge 1 pc(s) Black
(show image)
332561 1 Refilled Head 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
United States 3 distributor(s)
Canada 1 distributor(s)
Nederland 1 distributor(s)