location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 20-Notebook Managed Charging Cart Black Laptop Multimedia cart

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
20-Notebook Managed Charging Cart
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QL489AA#ABB
Category:
Small table or cabinet on wheels or castors, used to store and transport multimedia equipment such as projectors.
Multimedia Carts & Stands Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 188266
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:49:20
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 20-Notebook Managed Charging Cart Black Laptop Multimedia cart
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Multimedia cart Laptop Black
  • - Maximum screen size: 15.6"
  • - 20 shelves
Guarantee: The HP 20-Notebook Managed Charging Cart is supported by a one-year limitedAdditional support is available by phone as well as online support forums.
Long product name HP 20-Notebook Managed Charging Cart Black Laptop Multimedia cart :
The short editorial description of HP 20-Notebook Managed Charging Cart Black Laptop Multimedia cart

HP 20-Notebook Managed Charging Cart
More>>>
HP 20-Notebook Managed Charging Cart Black Laptop Multimedia cart:
The official marketing text of HP 20-Notebook Managed Charging Cart Black Laptop Multimedia cart as supplied by the manufacturer








Short summary description HP 20-Notebook Managed Charging Cart Black Laptop Multimedia cart:
This short summary of the HP 20-Notebook Managed Charging Cart Black Laptop Multimedia cart data-sheet is auto-generated and uses the product title and the first six key specs.

HP 20-Notebook Managed Charging Cart, Multimedia cart, Black, Laptop, 15.6", 20 shelves, CE REACH

Long summary description HP 20-Notebook Managed Charging Cart Black Laptop Multimedia cart:
This is an auto-generated long summary of HP 20-Notebook Managed Charging Cart Black Laptop Multimedia cart based on the first three specs of the first five spec groups.

HP 20-Notebook Managed Charging Cart. Type: Multimedia cart, Product color: Black, Recommended usage: Laptop. AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Height: 42" (1067 mm), Width: 35.2" (895 mm), Depth: 24.8" (630 mm)

Features
Product color
Black
Recommended usage
Laptop
Type *
Multimedia cart
Maximum screen size
15.6"
Number of shelves
20 shelves
Certification
CE REACH
Power
Built-in charger
Yes
AC input voltage
220 - 240 V
Power
AC input frequency
50 - 60 Hz
Weight & dimensions
Height
42" (1067 mm)
Width
35.2" (895 mm)
Depth
24.8" (630 mm)
Weight
169.8 lbs (77 kg)
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS