location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U339-000 storage drive docking station Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 3.0 SuperSpeed to SATA External Hard Drive Docking Station for 2.5in or 3.5in HDD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U339-000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332175588 show
Category:
Device in which a Hard Disk Drive (HDD) or Solid-State Drive (SSD) is placed. Data from the HDD/SDD can then transferred onto the electronic device connected to the docking station e.g. smartphone, or vice-versa.
Storage Drive Docking Stations Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143116
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:46:48
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U339-000 storage drive docking station Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5 Gbit/s
  • - Storage media type: HDD
  • - Storage drive interface: Serial ATA
  • - Storage drive sizes supported: 2.5,3.5"
  • - DC-in jack Plug and Play
  • - Black
Guarantee: 1-year limited warranty
Long product name Tripp Lite U339-000 storage drive docking station Black :
The short editorial description of Tripp Lite U339-000 storage drive docking station Black

USB 3.0 SuperSpeed to SATA External Hard Drive Docking Station for 2.5in or 3.5in HDD
More>>>
Tripp Lite U339-000 storage drive docking station Black:
The official marketing text of Tripp Lite U339-000 storage drive docking station Black as supplied by the manufacturer

Tripp Lite's USB 3.0 SATA Hard Drive Dock gives you a quick and easy way to set up an external hard drive storage system. Plug the docking station into an available USB 3.0 port on your computer, then insert a 2.5" or 3.5" SATA drive for an instant external storage device. Transfer data at SuperSpeed USB 3.0 rates up to 5 Gbps ( provided computer is USB3.0 capable ). Far easier than installing the hard drive internally or in a caddy, the USB3.0/SATA Dock is easy to use, convenient and practical. Backward compatible to older USB 2.0 and 1.1 computers ( 480mbps and 12mbps transfer speeds respectively ). Includes 100-240V AC Adapter, and 1.22 m USB 3.0 cable. ( No disk drives are included with this unit ) Compatible with Windows (up to 10) and Mac.
● Instant SATA external storage for 2.5" and 3.5" SATA drives
● Plug-n-Play (no software or configuring needed)
● USB 3.0 SuperSpeed transfer rates up to 5 Gbps
● Heavy-weighted base for stability
● Compatible with Windows (up to 10) and Mac

● Plug in 2.5" or 3.5" SATA drives for instant external storage
● Plug and Play - no tools, software or configuration required
● Connect via USB 3.0 computer port
● Super Speed USB 3.0 - Up to 5 Gbps transfer speeds
● Compatible with Windows (up to 10) and Mac

System Requirements

● 2.5" or 3.5" SATA hard drive
● Computer with an available USB port. USB 3.0 port is required to achieve maximum speeds.
● Compatible with Windows (up to 10) and Mac

Package Includes

● U339-000 USB 3.0 SATA Hard Drive Dock
● USB 3.0 Device Cable
● External Power Supply with NEMA 1-15P Plug (100-240 VAC, 50/60Hz, 0.8A; Output: 12V, 2A)

Short summary description Tripp Lite U339-000 storage drive docking station Black:
This short summary of the Tripp Lite U339-000 storage drive docking station Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U339-000, HDD, Serial ATA, 2.5,3.5", 5 Gbit/s, Black, 100-240 V

Long summary description Tripp Lite U339-000 storage drive docking station Black:
This is an auto-generated long summary of Tripp Lite U339-000 storage drive docking station Black based on the first three specs of the first five spec groups.

Tripp Lite U339-000. Storage media type: HDD, Storage drive interface: Serial ATA, Storage drive sizes supported: 2.5,3.5". Maximum data transfer rate: 5 Gbit/s, Product color: Black. AC input voltage: 100-240 V. Width: 3.5" (88.9 mm), Depth: 2.7" (68.6 mm), Height: 5.1" (129.5 mm). Package width: 5.2" (132.1 mm), Package depth: 6.7" (170.2 mm), Package height: 3.1" (78.7 mm)

Hard drive
Storage media type *
HDD
Storage drive interface *
Serial ATA
Storage drive sizes supported *
2.5, 3.5"
Number of storage drives supported
1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
1
DC-in jack
Yes
Features
Maximum data transfer rate
5 Gbit/s
Product color
Black
Plug and Play
Yes
On/off switch
Yes
Power
AC input voltage
100-240 V
Software
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
3.5" (88.9 mm)
Weight & dimensions
Depth
2.7" (68.6 mm)
Height
5.1" (129.5 mm)
Weight
19.8 oz (560 g)
Packaging data
Package width
5.2" (132.1 mm)
Package depth
6.7" (170.2 mm)
Package height
3.1" (78.7 mm)
Package weight
19 oz (540 g)
Packaging content
AC adapter included
Yes
Cables included
USB
Manual
Yes
Other features
Standard interfaces
USB 3.2 Gen 1 (3.1 Gen 1)
Compliance certificates
RoHS
Logistics data
Country of origin
China
Master (outer) case GTIN (EAN/UPC)
10037332175585
Master (outer) case width
10.9" (276.9 mm)
Master (outer) case length
16" (406.4 mm)
Master (outer) case height
7.5" (190.5 mm)
Master (outer) case weight
12.6 lbs (5.72 kg)
Quantity per master (outer) case
10 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)