location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic Multi Front Panel card reader

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic Check ‘Conceptronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multi Front Panel
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CMULTIFP2 show
Show alternative article codes used in the online market place
Category:
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
Card Readers Check ‘Conceptronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 256223
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 3 year
Long product name Conceptronic Multi Front Panel card reader :
The short editorial description of Conceptronic Multi Front Panel card reader

Multi Front Panel
More>>>
Conceptronic Multi Front Panel card reader:
The official marketing text of Conceptronic Multi Front Panel card reader as supplied by the manufacturer

This multifunction internal frontpanel allows you to easily connect all necessary accessories at the front of the PC like a printer, scanner, microphone, speakers, photo- and videocamera, keyboard etc. No extra accessories like a hub and a cardreader anymore on your desk. The panel comes with 4 different frontpanel colors so it will fit with every computer color.


Key features:
5.25 inch front panel bracket
2x USB2.0 high speed (480Mbps) ports and backwards compatible with USB 1.1 (hub function)
1x 1394 FirewireTM port (extension function)
14-in-1 card reader (Compact Flash I/II, MMC, RS MMC, SD, mini SD, Smart Media, Memory stick (incl. Pro, Duo & Pro Duo), Magic Gate, MS, High Speed Memory Stick, IBM Microdrive)
Line IN, Microphone & speaker (extension function)
Powered by PC power supply
USB and Firewire can be connected using the bundled bracket to the external ports of the computer

Short summary description Conceptronic Multi Front Panel card reader:
This short summary of the Conceptronic Multi Front Panel card reader data-sheet is auto-generated and uses the product title and the first six key specs.

Conceptronic Multi Front Panel, 5.25", PC, 2x USB 2.0 1x 1394 Firewire 1x Line in 1x Speaker 1x Microphone 1x S-video out 1x Composite video

Long summary description Conceptronic Multi Front Panel card reader:
This is an auto-generated long summary of Conceptronic Multi Front Panel card reader based on the first three specs of the first five spec groups.

Conceptronic Multi Front Panel. Supported drive bays: 5.25", Compatible products: PC. I/O ports: 2x USB 2.0 1x 1394 Firewire 1x Line in 1x Speaker 1x Microphone 1x S-video out 1x Composite video

Performance
Supported drive bays
5.25"
Compatible products
PC
Ports & interfaces
I/O ports
2x USB 2.0 1x 1394 Firewire 1x Line in 1x Speaker 1x Microphone 1x S-video out 1x Composite video
Brand Image Article code product Stock Price from
ICIDU

ICIDU External Multi +60 formats card reader USB 2.0 Black
(show image)
SI-707101 External Multi Card Reader +60 formats 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba 23 in 1 card reader
(show image)
PX1297E-1NCR All-in-One Card Reader 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex Internal 53-in-1 USB 2.0 card reader
(show image)
CR003 Internal Card Reader 53-in-1 USB 2.0 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex Multi Panel & 53-in-1 card reader
(show image)
DS010 Multi Panel & Card Reader 53-in-1 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex External 53-in-1 USB 2.0 card reader
(show image)
CR004 External Card Reader 53-in-1 USB 2.0 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom MD-010 card reader Gray
(show image)
MD-010 USB SIM Card Reader 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic USB 2.0 All-in-One card reader Conceptronic USB 2.0 All-in-One card reader
(show image)
CMULTIRWU USB 2.0 All-in-One Card Reader 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu All-in-1 USB 2.0 card reader Fujitsu All-in-1 USB 2.0 card reader
(show image)
S26361-F3172-L1 Card reader All-in-1 USB 2.0 0.00
(excl. VAT)
0 (incl. VAT)
Canyon

Canyon CN-CARD4 card reader USB 2.0
(show image)
CN-CARD4 Card Reader CN-CARD4 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic 10-in-1 /Writer card reader PCMCIA Conceptronic 10-in-1 /Writer card reader PCMCIA
(show image)
C10RWC 10-in-1 Card Reader/Writer 0.00
(excl. VAT)
0 (incl. VAT)