Fujitsu logo

Fujitsu MEMORYBIRD P 1GB USB flash drive USB Type-A

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
243555
Info modified on:
21 Oct 2022, 10:14:07
Guarantee:
6 months bring-in.
Long product name Fujitsu MEMORYBIRD P 1GB USB flash drive USB Type-A:

MEMORYBIRD P 1GB

Fujitsu MEMORYBIRD P 1GB USB flash drive USB Type-A:

For more independent working and to transfer, carry or store easily data in the office or on trips Fujitsu Siemens Computers offers the MEMORYBIRD P. The “P” stands for Professional.

The professional MEMORYBIRD P is a high-class state of the art storage device, which can be used with any standard USB port. It is designed for both notebook and desktop users. It supports the latest USB 2.0 standard, which means you can work with data transfer speeds up to 8 MB/s reading and 7 MB/s writing. Additionally it offers all the benefits a professional memory stick can offer: booting from MEMORYBIRD P, SystemLock functionality and password protection.

Enhance your notebook storage capacities: whether for professional or personal use!

Short summary description Fujitsu MEMORYBIRD P 1GB USB flash drive USB Type-A:

Fujitsu MEMORYBIRD P 1GB, 1 GB, USB Type-A, 8 MB/s, 0.564 oz (16 g)

Long summary description Fujitsu MEMORYBIRD P 1GB USB flash drive USB Type-A:

Fujitsu MEMORYBIRD P 1GB. Capacity: 1 GB, Device interface: USB Type-A, Read speed: 8 MB/s, Write speed: 7 MB/s. Weight: 0.564 oz (16 g)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.