location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz Power Performance P3 24/6 1000 staples

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Leitz Power Performance P3 24/6
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55700000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4050505005693 show
Category:
Piece of thin wire with two short right-angled end pieces which are driven by a stapler through sheets of paper to fasten them together.
Staples Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93809
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2020 21:28:41
The date of the most recent change of the data-sheet in Icecat's system
Long product name Leitz Power Performance P3 24/6 1000 staples :
The short editorial description of Leitz Power Performance P3 24/6 1000 staples

Leitz Power Performance P3 24/6 Box of 1000
More>>>
Leitz Power Performance P3 24/6 1000 staples:
The official marketing text of Leitz Power Performance P3 24/6 1000 staples as supplied by the manufacturer

24/6 strong steel staples. Use with a Leitz stapler for optimum performance.

- For stapling up to 30 sheets (80 gsm)
- Each box contains 1,000 staples
- Premium quality, recommended for use with all stapler brands.
- 6 mm leg length
- Up to 10 year guarantee on Leitz staplers when used with Leitz staples

Short summary description Leitz Power Performance P3 24/6 1000 staples:
This short summary of the Leitz Power Performance P3 24/6 1000 staples data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz Power Performance P3 24/6, 1000 staples, 24/6, Steel, Leitz, 1.76 oz (50 g), 0.591 x 2.68 x 1.38" (15 x 68 x 35 mm)

Long summary description Leitz Power Performance P3 24/6 1000 staples:
This is an auto-generated long summary of Leitz Power Performance P3 24/6 1000 staples based on the first three specs of the first five spec groups.

Leitz Power Performance P3 24/6. Capacity: 1000 staples, Type of staple: 24/6, Material: Steel. Weight: 1.76 oz (50 g). Dimensions (WxDxH): 0.591 x 2.68 x 1.38" (15 x 68 x 35 mm)

Features
Capacity
1000 staples
Type of staple
24/6
Material
Steel
Compatibility
Leitz
Weight & dimensions
Weight
1.76 oz (50 g)
Other features
Dimensions (WxDxH)
0.591 x 2.68 x 1.38" (15 x 68 x 35 mm)
Brand Image Article code product Stock Price from
Leitz 55846000 staples Staples pack 1000 staples Leitz 55846000 staples Staples pack 1000 staples
(show image)
55846000 55846000 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 55720000 staples Staples pack 1000 staples Leitz 55720000 staples Staples pack 1000 staples
(show image)
55720000 55720000 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Power Performance P1 No 8 1000 staples Leitz Power Performance P1 No 8 1000 staples
(show image)
55780000 Leitz Power Performance P1 No 8 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 55680000 staples Staples pack 2500 staples Leitz 55680000 staples Staples pack 2500 staples
(show image)
55680000 55680000 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 55770000 staples Staples pack 1000 staples Leitz 55770000 staples Staples pack 1000 staples
(show image)
55770000 55770000 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Power Performance P6 Staples pack 1000 staples Leitz Power Performance P6 Staples pack 1000 staples
(show image)
55790000 Power Performance P6 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 55940000 staples Staples pack 210 staples Leitz 55940000 staples Staples pack 210 staples
(show image)
55940000 Power Performance K12 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 55930000 staples Staples pack 210 staples Leitz 55930000 staples Staples pack 210 staples
(show image)
55930000 Power Performance K10 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 55920000 staples Staples pack 210 staples Leitz 55920000 staples Staples pack 210 staples
(show image)
55920000 Power Performance K8 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 55910000 staples Staples pack 210 staples Leitz 55910000 staples Staples pack 210 staples
(show image)
55910000 Power Performance K6 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)