location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Printing Paper-2500 sht/A4/210 x 297 mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Printing Paper-2500 sht/A4/210 x 297 mm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CHP215
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 266972
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2024 07:38:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Printing Paper-2500 sht/A4/210 x 297 mm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Heavier than traditional copy paper, made for use in HP inkjet and LaserJet printers.
  • - Ideal paper for everyday office documents and presentations.
  • - Versatile, efficient, smear resistant.
  • - HP quality in every sheet—HP's rigorous qualification and testing processes ensure high reliability.
Guarantee: This product will be replaced if defective in manufacture or packaging. Except for such replacement, we shall not be responsible for incidental or consequential damages related to the use of this product.
Long product name HP Printing Paper-2500 sht/A4/210 x 297 mm :
The short editorial description of HP Printing Paper-2500 sht/A4/210 x 297 mm

Printing Paper-2500 sht/A4/210 x 297 mm
More>>>
HP Printing Paper-2500 sht/A4/210 x 297 mm:
The official marketing text of HP Printing Paper-2500 sht/A4/210 x 297 mm as supplied by the manufacturer

For both inkjet and laser printers/copiers, black & white and spot colours applications.

Created especially for use in printers—both inkjet and laser—HP Printing Paper is heavier, thicker and brighter than ordinary multi-use papers, so your documents look and feel substantial and impressive.

Short summary description HP Printing Paper-2500 sht/A4/210 x 297 mm:
This short summary of the HP Printing Paper-2500 sht/A4/210 x 297 mm data-sheet is auto-generated and uses the product title and the first six key specs.

HP Printing Paper-2500 sht/A4/210 x 297 mm, Universal, A4 (210x297 mm), Matte, 2500 sheets, 80 g/m², White

Long summary description HP Printing Paper-2500 sht/A4/210 x 297 mm:
This is an auto-generated long summary of HP Printing Paper-2500 sht/A4/210 x 297 mm based on the first three specs of the first five spec groups.

HP Printing Paper-2500 sht/A4/210 x 297 mm. Recommended usage: Universal, Paper size: A4 (210x297 mm), Finish type: Matte. Width: 8.46" (215 mm), Depth: 11.8" (300 mm), Height: 10.2" (260 mm). Pallet weight: 17.6 oz (499 g), Number of cartons per pallet: 40 pc(s), Number of layers per pallet: 5 pc(s). Quantity per pallet: 40 pc(s), Quantity per pack: 1 pc(s), Pallet dimensions (W x D x H): 26.4 x 51.2 x 34.6" (670 x 1300 x 880 mm)

Features
Recommended usage *
Universal
Paper size *
A4 (210x297 mm)
Finish type *
Matte
Sheets per pack *
2500 sheets
Product color
White
Media weight *
80 g/m²
HP segment
Enterprise
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Storage temperature (T-T)
0 - 40 °C
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
8.46" (215 mm)
Depth
11.8" (300 mm)
Height
10.2" (260 mm)
Package width
8.46" (215 mm)
Package depth
11.8" (300 mm)
Weight & dimensions
Package height
10.2" (260 mm)
Package weight
27.6 lbs (12.5 kg)
Technical details
Number of cartons per pallet layer
8 pc(s)
Logistics data
Pallet weight
17.6 oz (499 g)
Number of cartons per pallet
40 pc(s)
Number of layers per pallet
5 pc(s)
Master (outer) case weight
0.441 oz (12.5 g)
Quantity per master (outer) case
1 pc(s)
Other features
Quantity per pallet
40 pc(s)
Pallet dimensions (W x D x H)
26.4 x 51.2 x 34.6" (670 x 1300 x 880 mm)
Pallet size (EU)
26.4 x 51.2 x 34.6" (670 x 1300 x 880 mm)
Quantity per pack
1 pc(s)
Country Distributor
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)