location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson ELPFP14 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ceiling Pipe (700mm) - ELPFP14
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V12H003P14
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946426341 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 306840
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2024 12:00:05
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson ELPFP14 White :
The short editorial description of Epson ELPFP14 White

Ceiling Pipe (700mm) - ELPFP14
More>>>
Short summary description Epson ELPFP14 White:
This short summary of the Epson ELPFP14 White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson ELPFP14, ELPFP14, Zubehör, Zubehör: Zubehör, Epson EB-G5100, Epson EB-S7, Epson EH-TW450, Epson..., White, Japan, 2.65 lbs (1.2 kg), 1 pc(s), 4.53" (115 mm)

Long summary description Epson ELPFP14 White:
This is an auto-generated long summary of Epson ELPFP14 White based on the first three specs of the first five spec groups.

Epson ELPFP14. Compatibility: ELPFP14, Zubehör, Zubehör: Zubehör, Epson EB-G5100, Epson EB-S7, Epson EH-TW450, Epson..., Product color: White, Country of origin: Japan. Weight: 2.65 lbs (1.2 kg). Quantity per pack: 1 pc(s), Package width: 4.53" (115 mm), Package depth: 23.6" (600 mm)

Features
Compatibility
ELPFP14, Zubehör, Zubehör: Zubehör, Epson EB-G5100, Epson EB-S7, Epson EH-TW450, Epson EH-TW3500, Epson EB-W8, Epson EB-1910, Epson EB-1915, Epson EB-1920W, Epson EB-1925W, Epson EB-1900, Epson EH-TW3500 - Light Power Edition, Epson EB-825H, Epson EB-826WH, Epson EB-824H, Epson EH-TW3500 Football Edition, Epson EB-W8 Football Edition, Epson EB-1925W Football Edition, Epson EH-TW3600 LW, Epson EH-TW3600 Light Power Edition, Epson EB-G5600NL, Epson EB-G5600, Epson EB-G5650WNL, Epson EB-G5650W, Epson EB-G5950NL, Epson EB-G5950, EB-G5450WU, Epson EB-93, EB-G5750WU, EB-G5750WUNL, Epson EH-TW9100, Epson EMP-1717, Epson EB-1725, Epson EB-1735W, Epson EB-1730W, Epson EB-G5150NL, Epson EMP-1825, Epson EMP-400W, Epson EB-S6, Epson EB-X6, Epson EB-X6e, Epson EB-W6, Epson EB-85, Epson EB-826W, Epson EB-825, Epson EB-X8e, Epson EH-TW9000W Lightpower Edition, Epson EH-TW4400, Epson EB-D6155W, Epson EB-D6250, Epson EB-W12, Epson EB-W12, Epson EB-1775W, Epson EB-1770W, Epson EB-1760W, Epson EB-1750, Epson EB-1880, Epson EB-1860, Epson EB-1840W, Epson EB-G5900, Epson EB-G5900NL, Epson EH-TW9000W, Epson EB-1751, Epson EB-1761W, Epson EB-1771W, Epson EB-1776W, Epson EB-93H, Epson EB-W16, Epson EB-W16SK, Epson EH-TW6100, EH-TW5910, Epson EH-TW550, Epson EB-1965, Epson EB-1945W, Epson EB-1935, Epson EB-1960, Epson EB-1950, Epson EB-1940W, Epson EB-1930, Epson EB-4550, EB-4650, EB-4750W, Epson EB-4850WU, EB-4950WU, Epson EB-G5750WU, Epson EB-X24, Epson EB-S03, Epson EB-X03, Epson EB-S18, Epson EB-X18, Epson EH-TW7200, Epson EH-TW9100W, Epson EH-TW9200, Epson EH-TW9200W, EB-570, EB-575W, EB-580, EB-575Wi, EB-585W, EB-585Wi, EB-595Wi, EB-535W, EB-525W, EB-530, EB-1970W, EB-1975W, EB-1980WU, EB-1985WU, Epson EH-TW6600, Epson EH-TW570, Epson EB-1430Wi, Epson EB-1420Wi, EB-W28, Epson EH-TW6600W, Epson EB-W04, Epson EB-U04, Epson EB-W32, Epson EB-U32, Epson EH-TW5210, Epson EH-TW5300, Epson EH-TW5350
Product color
White
Country of origin
Japan
Weight & dimensions
Weight
2.65 lbs (1.2 kg)
Packaging data
Quantity per pack
1 pc(s)
Package width
4.53" (115 mm)
Package depth
23.6" (600 mm)
Package height
4.72" (120 mm)
Package weight
0.122 oz (3.46 g)
Country Distributor
Nederland 2 distributor(s)
España 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Polska 1 distributor(s)
Deutschland 1 distributor(s)
Australia 1 distributor(s)
United Kingdom 3 distributor(s)
Worldwide 1 distributor(s)
France 1 distributor(s)
Danmark 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)