Epson logo

Epson EB-X51 data projector Standard throw projector 3800 ANSI lumens 3LCD XGA (1024x768) White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49951
Info modified on:
30 May 2023, 12:08:09
Long product name Epson EB-X51 data projector Standard throw projector 3800 ANSI lumens 3LCD XGA (1024x768) White:

3LCD, XGA, 3800 Lum, 4:3, RCA, D-sub, USB, HDMI, 2 W, 327 W, 37 / 28 dB, 2500 g

Epson EB-X51 data projector Standard throw projector 3800 ANSI lumens 3LCD XGA (1024x768) White:

Create the big-screen experience with this high-quality, long-lasting and flexible projector for the home and office, with XGA resolution.
Here’s a projector the whole family can enjoy; from watching box sets to delivering sharp presentations, this XGA projector has the tools for the job. There’s no need to worry about ambient light; it produces a bright and clear display with 3,800 lumens and 3LCD technology. It's also easy to transport and set up. And its incredibly long lamp life means it’s great value for money.

Short summary description Epson EB-X51 data projector Standard throw projector 3800 ANSI lumens 3LCD XGA (1024x768) White:

Epson EB-X51, 3800 ANSI lumens, 3LCD, XGA (1024x768), 16000:1, 4:3, 30 - 300"

Long summary description Epson EB-X51 data projector Standard throw projector 3800 ANSI lumens 3LCD XGA (1024x768) White:

Epson EB-X51. Projector brightness: 3800 ANSI lumens, Projection technology: 3LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 6000 h, Service life of light source (economic mode): 12000 h. Focus: Manual, Focal length range: 16.9 - 20.28 mm, Aperture range (F-F): 1.49 - 1.79. Video color modes: Blackboard, Cinema, Dynamic, Presentation, sRGB. Noise level: 37 dB, Noise level (economic mode): 28 dB, Country of origin: Philippines

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.