location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N306-100M InfiniBand/fibre optic cable 3937" (100 m) SC OFNR Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N306-100M Duplex Multimode 62.5/125 Fiber Patch Cable (SC/SC), 100M (328 ft.)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N306-100M show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332157218 show
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94212
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N306-100M InfiniBand/fibre optic cable 3937" (100 m) SC OFNR Orange
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium PVC 62.5/125µm multimode patch cables
  • - Attenuation loss meets or exceeds the latest industry standards
Guarantee: Lifetime limited
Long product name Tripp Lite N306-100M InfiniBand/fibre optic cable 3937" (100 m) SC OFNR Orange :
The short editorial description of Tripp Lite N306-100M InfiniBand/fibre optic cable 3937" (100 m) SC OFNR Orange

Duplex Multimode 62.5/125 Fiber Patch Cable (SC/SC), 100M (328 ft.)
More>>>
Tripp Lite N306-100M InfiniBand/fibre optic cable 3937" (100 m) SC OFNR Orange:
The official marketing text of Tripp Lite N306-100M InfiniBand/fibre optic cable 3937" (100 m) SC OFNR Orange as supplied by the manufacturer

Manufactured from 62.5/125 duplex (zipcord) fiber
PVC jacket
Length: 328-ft. ( 100 meters ) Connectors: 2 SC connectors on each end
Insertion loss testing performed on every connector (0.2db typical) and provided with cable
Beveled edge on ends of glass makes insertion of plug a breeze
Fiber made from glass (not a polymer)
Fiber optic distributed data interface (FDDI) rated
OFNR (riser rated)

Short summary description Tripp Lite N306-100M InfiniBand/fibre optic cable 3937" (100 m) SC OFNR Orange:
This short summary of the Tripp Lite N306-100M InfiniBand/fibre optic cable 3937" (100 m) SC OFNR Orange data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N306-100M, 3937" (100 m), OFNR, SC, SC

Long summary description Tripp Lite N306-100M InfiniBand/fibre optic cable 3937" (100 m) SC OFNR Orange:
This is an auto-generated long summary of Tripp Lite N306-100M InfiniBand/fibre optic cable 3937" (100 m) SC OFNR Orange based on the first three specs of the first five spec groups.

Tripp Lite N306-100M. Cable length: 3937" (100 m), Cable type: OFNR, Connector 1: SC, Connector 2: SC, Core diameter: 62.5 µm, Full duplex

Features
Cable length *
3937" (100 m)
Connector 1 *
SC
Connector 2 *
SC
Cable type *
OFNR
Product color *
Orange
Full duplex
Yes
Core diameter
62.5 µm
Cladding diameter
125 µm
Data transfer rate
1 Gbit/s
Country of origin
China
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332157215
Weight & dimensions
Weight
2.8 lbs (1.27 kg)
Packaging data
Package width
10.2" (259.1 mm)
Package depth
4.7" (119.4 mm)
Package height
10.2" (259.1 mm)
Package weight
2.8 lbs (1.27 kg)
Logistics data
Harmonized System (HS) code
8544.70.0000
Quantity per master (outer) case
1 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite N370-100M-AR InfiniBand/fibre optic cable 3937" (100 m) LC OFNR Yellow Tripp Lite N370-100M-AR InfiniBand/fibre optic cable 3937" (100 m) LC OFNR Yellow
(show image)
N370-100M-AR N370-100M-AR 100G Duplex Singlemode 9/125 OS2 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Yellow, 100 m (328 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N821-100M-AQ-AR InfiniBand/fibre optic cable 3937" (100 m) LC OFNR Aqua color Tripp Lite N821-100M-AQ-AR InfiniBand/fibre optic cable 3937" (100 m) LC OFNR Aqua color
(show image)
N821-100M-AQ-AR N821-100M-AQ-AR 100G Duplex Multimode 50/125 OM4 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Aqua, 100 m (328 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820-25M-OM5 InfiniBand/fibre optic cable 984.3" (25 m) LC Green Tripp Lite N820-25M-OM5 InfiniBand/fibre optic cable 984.3" (25 m) LC Green
(show image)
N820-25M-OM5 N820-25M-OM5 100G Duplex Multimode 50/125 OM5 LSZH Fiber Optic Cable (LC/LC), Lime Green, 25 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820-20M-OM5 InfiniBand/fibre optic cable 787.4" (20 m) LC Green, Turquoise Tripp Lite N820-20M-OM5 InfiniBand/fibre optic cable 787.4" (20 m) LC Green, Turquoise
(show image)
N820-20M-OM5 N820-20M-OM5 100G Duplex Multimode 50/125 OM5 LSZH Fiber Optic Cable (LC/LC), Lime Green, 20 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820-15M-OM5 InfiniBand/fibre optic cable 590.6" (15 m) LC Green Tripp Lite N820-15M-OM5 InfiniBand/fibre optic cable 590.6" (15 m) LC Green
(show image)
N820-15M-OM5 N820-15M-OM5 100G Duplex Multimode 50/125 OM5 LSZH Fiber Optic Cable (LC/LC), Lime Green, 15 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820-10M-OM5 InfiniBand/fibre optic cable 393.7" (10 m) LC Green Tripp Lite N820-10M-OM5 InfiniBand/fibre optic cable 393.7" (10 m) LC Green
(show image)
N820-10M-OM5 N820-10M-OM5 100G Duplex Multimode 50/125 OM5 LSZH Fiber Optic Cable (LC/LC), Lime Green, 10 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820-07M-OM5 InfiniBand/fibre optic cable 275.6" (7 m) LC Green Tripp Lite N820-07M-OM5 InfiniBand/fibre optic cable 275.6" (7 m) LC Green
(show image)
N820-07M-OM5 N820-07M-OM5 100G Duplex Multimode 50/125 OM5 LSZH Fiber Optic Cable (LC/LC), Lime Green, 7 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820-05M-OM5 InfiniBand/fibre optic cable 196.9" (5 m) LC Green Tripp Lite N820-05M-OM5 InfiniBand/fibre optic cable 196.9" (5 m) LC Green
(show image)
N820-05M-OM5 N820-05M-OM5 100G Duplex Multimode 50/125 OM5 LSZH Fiber Optic Cable (LC/LC), Lime Green, 5 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820-03M-OM5 InfiniBand/fibre optic cable 118.1" (3 m) LC Green Tripp Lite N820-03M-OM5 InfiniBand/fibre optic cable 118.1" (3 m) LC Green
(show image)
N820-03M-OM5 N820-03M-OM5 100G Duplex Multimode 50/125 OM5 LSZH Fiber Optic Cable (LC/LC), Lime Green, 3 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820-02M-OM5 InfiniBand/fibre optic cable 78.7" (2 m) LC Green Tripp Lite N820-02M-OM5 InfiniBand/fibre optic cable 78.7" (2 m) LC Green
(show image)
N820-02M-OM5 N820-02M-OM5 100G Duplex Multimode 50/125 OM5 LSZH Fiber Optic Cable (LC/LC), Lime Green, 2 m 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)