location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SB3G1819/00 monitor mount / stand Desk Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
monitor accessory SB3G1819/00
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SB3G1819/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895796392
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33891
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:52:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips SB3G1819/00 monitor mount / stand Desk Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Number of displays supported: 1
  • - Mounting type: Desk
  • - Height adjustment
  • - Black
Long product name Philips SB3G1819/00 monitor mount / stand Desk Black :
The short editorial description of Philips SB3G1819/00 monitor mount / stand Desk Black

1 x LCD, 130 mm
More>>>
Philips SB3G1819/00 monitor mount / stand Desk Black:
The official marketing text of Philips SB3G1819/00 monitor mount / stand Desk Black as supplied by the manufacturer

Bye! Bye! Eye strain and body stress!
Super Ergo Base provides your LCD monitor with full ergonomics functions. It delivers the most comfortable experience to your eyes and your body, limiting the physical effects of long hours working in front of your monitor.

Maximum comfort for maximum productivity
- 90 degree screen rotation and smart cable management
- Adjustable screen height for the ideal viewing angle
- Tilt and swivel adjustment for an ideal viewing angle

Short summary description Philips SB3G1819/00 monitor mount / stand Desk Black:
This short summary of the Philips SB3G1819/00 monitor mount / stand Desk Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SB3G1819/00, Height adjustment, Black

Long summary description Philips SB3G1819/00 monitor mount / stand Desk Black:
This is an auto-generated long summary of Philips SB3G1819/00 monitor mount / stand Desk Black based on the first three specs of the first five spec groups.

Philips SB3G1819/00. Height adjustment, Swivel angle range: -65 - 65°, Tilt angle range: -5 - 25°. Product color: Black

Mounting
Mounting type *
Desk
Number of displays supported *
1
Ergonomics
Height adjustment
Yes
Tilt angle range
-5 - 25°
Swivel angle range
-65 - 65°
Ergonomics
Pivot angle
0 - 90°
Design
Product color *
Black
Technical details
Compatible products
180P2, 180B2, 190B4, 190S5, 190B5
Height adjustment
5.12" (13 cm)
Brand Image Article code product Stock Price from
Philips ERGO BASE VOET TBV 18INCH EN 19INCH LCD MONITOREN monitor mount / stand Desk Philips ERGO BASE VOET TBV 18INCH EN 19INCH LCD MONITOREN monitor mount / stand Desk
(show image)
SB3G1819/00ING ERGO BASE VOET TBV 18INCH EN 19INCH LCD MONITOREN