location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 190B4CG 19" TFT .29 82kHz 1280x1024TCO03 computer monitor 19" 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
190B4CG 19" TFT .29 82kHz 1280x1024TCO03
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
190B4CG
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43030
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:25:39
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips 190B4CG 19" TFT .29 82kHz 1280x1024TCO03 computer monitor 19" 1280 x 1024 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 19"
  • - 1280 x 1024 pixels
  • - 250 cd/m² 500:1
Long product name Philips 190B4CG 19" TFT .29 82kHz 1280x1024TCO03 computer monitor 19" 1280 x 1024 pixels :
The short editorial description of Philips 190B4CG 19" TFT .29 82kHz 1280x1024TCO03 computer monitor 19" 1280 x 1024 pixels

190B4CG 19" SXGA TFT LCD, 1280 x 1024, <25 ms, 500:1, Analog & Digital, TCO'03
More>>>
Philips 190B4CG 19" TFT .29 82kHz 1280x1024TCO03 computer monitor 19" 1280 x 1024 pixels:
The official marketing text of Philips 190B4CG 19" TFT .29 82kHz 1280x1024TCO03 computer monitor 19" 1280 x 1024 pixels as supplied by the manufacturer

19-inch SXGA LCD monitor with new generation super slim cabinet design
Designed to satisfy display requirements of the most demanding professional users, the 190B4CG is part of our new generation LCD monitors that comes with a host of innovative features. They are tailored to suit the needs of customers demanding ultimate flexibility in placing and positioning their display devices.
The super slim cabinet of the 190B4CG allows a small footprint even with the power supply embedded in the monitor body. The smart combination of height adjustment, tilt and swivel functions is coupled with a Wide Viewing Angle panel.

Short summary description Philips 190B4CG 19" TFT .29 82kHz 1280x1024TCO03 computer monitor 19" 1280 x 1024 pixels:
This short summary of the Philips 190B4CG 19" TFT .29 82kHz 1280x1024TCO03 computer monitor 19" 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 190B4CG 19" TFT .29 82kHz 1280x1024TCO03, 19", 1280 x 1024 pixels

Long summary description Philips 190B4CG 19" TFT .29 82kHz 1280x1024TCO03 computer monitor 19" 1280 x 1024 pixels:
This is an auto-generated long summary of Philips 190B4CG 19" TFT .29 82kHz 1280x1024TCO03 computer monitor 19" 1280 x 1024 pixels based on the first three specs of the first five spec groups.

Philips 190B4CG 19" TFT .29 82kHz 1280x1024TCO03. Display diagonal: 19", Display resolution: 1280 x 1024 pixels, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°

Country Distributor
United Kingdom 1 distributor(s)