location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu ESPRIMO C710 + 3 Jahre Vor-Ort-Service Intel® Core™ i3 i3-2130 4 GB DDR3-SDRAM 500 GB Windows 8 Pro USFF PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ESPRIMO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
C
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C710 + 3 Jahre Vor-Ort-Service
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:C0710P3351DE/B1
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58197
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 04:19:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu ESPRIMO C710 + 3 Jahre Vor-Ort-Service Intel® Core™ i3 i3-2130 4 GB DDR3-SDRAM 500 GB Windows 8 Pro USFF PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Black 225 W
  • - Intel® Core™ i3 i3-2130 3.4 GHz
  • - 4 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB DVD Super Multi
  • - Intel® HD Graphics 2000
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 8 Pro 64-bit
Guarantee: 1 year Bring In-Service
Long product name Fujitsu ESPRIMO C710 + 3 Jahre Vor-Ort-Service Intel® Core™ i3 i3-2130 4 GB DDR3-SDRAM 500 GB Windows 8 Pro USFF PC Black :
The short editorial description of Fujitsu ESPRIMO C710 + 3 Jahre Vor-Ort-Service Intel® Core™ i3 i3-2130 4 GB DDR3-SDRAM 500 GB Windows 8 Pro USFF PC Black

ESPRIMO C710, Intel Core i3-2130 (2C/4T, 3.40GHz, 3MB, 5GT/s, Intel HD Graphics 2000), 4GB (1x 4GB) DDR3 non-ECC 1600MHz PC3-12800 DIMM RAM, 500GB SATAIII 7200rpm 3.5" HDD, DVD SuperMulti, DP, DVI-I, USB 3.0, Microsoft Windows 8 Professional 64-bit
More>>>
Fujitsu ESPRIMO C710 + 3 Jahre Vor-Ort-Service Intel® Core™ i3 i3-2130 4 GB DDR3-SDRAM 500 GB Windows 8 Pro USFF PC Black:
The official marketing text of Fujitsu ESPRIMO C710 + 3 Jahre Vor-Ort-Service Intel® Core™ i3 i3-2130 4 GB DDR3-SDRAM 500 GB Windows 8 Pro USFF PC Black as supplied by the manufacturer

The Fujitsu ESPRIMO C710 has an ultra-small form factor with a volume of less than 8-liters, making it ideal for your space-constrained office. A 90%-efficient power supply and Intel® Standard Manageability will lower your energy and administrative costs. A professional Intel® Core™ processor ensures great performance. Plus, EraseDisk ensures secure system retirement

Green IT
Fujitsu is committed to eliminating the use of harmful and potentially harmful substances in its products and production processes in order to minimize risk to end users and to the environment. This strategy is captured in Environmental Guideline FTS03230 and forms the basis on which all Fujitsu's products are designed. Especially for Fujitsu ESPRIMO PCs this means that all used printed circuit boards are halogen free. Furthermore they are compliant with several certificates awarding environmental conscience such as ENERGY STAR® and EPEAT

Energy Efficiency
As energy saving is one of the core components of Fujitsu’ approach to the environment, we permanently try to improve the energy efficiency of our products. The Fujitsu ESPRIMO C710 features latest technology regarding Intel® chipset and processor and an up to 92% energy efficient power supply

Manageability
Maximum system security and manageability are of critical importance to IT managers. With the Intel® Core™ processor Technology and the integrated Intel Standard Manageability Technology, Intel® is seeking to improve these levels still further, in the deskbound and notebook sector. The Fujitsu ESPRIMO C710 series powered by Intel® Core™ processor Technology – simple administration made easier

Flexibility
Each business has unique, specific requirements to its IT infrastructure. You have the freedom of choice in getting systems which perfectly fit in your specific environment with hardware, software, add-on and lifecycle management

Short summary description Fujitsu ESPRIMO C710 + 3 Jahre Vor-Ort-Service Intel® Core™ i3 i3-2130 4 GB DDR3-SDRAM 500 GB Windows 8 Pro USFF PC Black:
This short summary of the Fujitsu ESPRIMO C710 + 3 Jahre Vor-Ort-Service Intel® Core™ i3 i3-2130 4 GB DDR3-SDRAM 500 GB Windows 8 Pro USFF PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu ESPRIMO C710 + 3 Jahre Vor-Ort-Service, 3.4 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD Super Multi, Windows 8 Pro

Long summary description Fujitsu ESPRIMO C710 + 3 Jahre Vor-Ort-Service Intel® Core™ i3 i3-2130 4 GB DDR3-SDRAM 500 GB Windows 8 Pro USFF PC Black:
This is an auto-generated long summary of Fujitsu ESPRIMO C710 + 3 Jahre Vor-Ort-Service Intel® Core™ i3 i3-2130 4 GB DDR3-SDRAM 500 GB Windows 8 Pro USFF PC Black based on the first three specs of the first five spec groups.

Fujitsu ESPRIMO C710 + 3 Jahre Vor-Ort-Service. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i3, Processor model: i3-2130. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 8 Pro, Operating system architecture: 64-bit. Power supply: 225 W. Chassis type: USFF. Product type: PC. Product color: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
2nd gen Intel® Core™ i3
Processor model *
i3-2130
Processor cores
2
Processor threads
4
Processor frequency *
3.4 GHz
Processor socket
LGA 1155 (Socket H2)
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Bus type
DMI
Processor lithography
32 nm
Processor operating modes
64-bit
Processor codename
Sandy Bridge
Thermal Design Power (TDP)
65 W
Tcase
69.1 °C
PCI Express slots version
2.0
Maximum number of PCI Express lanes
16
Number of processors installed
1
Stepping
Q0
CPU multiplier (bus/core ratio)
34
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1066, 1333 MHz
Memory bandwidth supported by processor (max)
21 GB/s
Memory
Internal memory *
4 GB
Maximum internal memory *
32 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 4 GB
Memory slots
4x DIMM
Memory clock speed
1600 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
500 GB
Optical drive type *
DVD Super Multi
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA III
HDD speed
7200 RPM
HDD size
3.5"
Card reader integrated
No
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 2000
On-board graphics card base frequency
850 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Number of displays supported (on-board graphics)
2
On-board graphics card ID
0x102
Maximum graphics card memory
1.759 GB
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Bluetooth
No
Internal modem
No
Wake-on-LAN ready
Yes
Ports & interfaces
USB 2.0 ports quantity *
8
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
DVI port
Yes
DisplayPorts quantity
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
S/PDIF out port
No
SmartCard slot
No
Serial ports quantity
2
Expansion slots
PCI Express x16 slots
1
Design
Chassis type *
USFF
Placement supported
Horizontal/Vertical
Number of 3.5" bays
1
Number of 5.25" bays
1
Cable lock slot
Yes
Cable lock slot type
Kensington
Product color *
Black
Performance
Motherboard chipset
Intel Q75 Express
Audio system
Conexant CX20642
Password protection type
BIOS
Product type *
PC
Software
Operating system installed *
Windows 8 Pro
Operating system architecture
64-bit
Compatible operating systems
Microsoft Windows 8, Windows 7 Professional 64-bit, Windows 7 Professional 32-bit, Windows 7 Home Premium 64-bit, Windows 7 Home Basic 32-bit, Windows XP, openSUSE, Linux
Pre-installed software
Nero Essentials S, Fujitsu Recovery, Norton Internet Security
Trial software
Norton Internet Security
Processor special features
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
Yes
Intel Fast Memory Access
Yes
Intel Enhanced Halt State
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX, SSE4.1, SSE4.2
Processor code
SR05W
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Processor ARK ID
53428
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Power
Power supply *
225 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Certificates
Compliance certificates
RoHS
Certification
USD, TÜV GS, CE, FCC B, cCSAus, WEEE, HCT, HCL entry, WHQL
Weight & dimensions
Width *
10.4" (265 mm)
Depth *
12.4" (315 mm)
Height *
3.46" (88 mm)
Weight *
19.8 lbs (9 kg)
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Other features
Power supply type
AC/DC
Optical drives quantity
1
TV tuner integrated
No
Built-in camera
No
HDD user password
Yes
Package dimensions (WxDxH)
18.4 x 10.4 x 21.3" (467 x 265 x 540 mm)
Speakers
Yes
Built-in microphone
No
Mac compatibility
No
Handheld remote control
No
External drive bays
1x 5.25"
Internal drive bays
1x 3.5"
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Graphics card family
Intel
Built-in subwoofer
No
Headphone connectivity
3.5 mm
Microphone connectivity
3.5 mm
Floppy drive installed
No
Source Testseek summary Average rating
Reviews
Updated:
2014-06-07 01:28:22
Uk has collected 1 expert review for Fujitsu ESPRIMO C710 + 3 Jahre Vor-Ort-Service Intel® Core™ i3 i3-2130 4 GB DDR3-SDRAM 500 GB Windows 8 Pro USFF PC Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%