location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LX900 keyboard Mouse included RF Wireless Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LX900
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26381-K564-L420
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120163
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu LX900 keyboard Mouse included RF Wireless Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - RF Wireless
  • - Mouse included
  • - Black
Guarantee: 2 year
Long product name Fujitsu LX900 keyboard Mouse included RF Wireless Black :
The short editorial description of Fujitsu LX900 keyboard Mouse included RF Wireless Black

LX900 Wireless Desktop, USB, 128 AES, Black
More>>>
Fujitsu LX900 keyboard Mouse included RF Wireless Black:
The official marketing text of Fujitsu LX900 keyboard Mouse included RF Wireless Black as supplied by the manufacturer

The Wireless Keyboard LX900 is an excellent desktop solution for all ambitious users. This superb keyboard set with reliable 2.4 GHz technology and 128 AES encrypten offers ambitious users more functions, security and better features than a conventional interface device.

Usability
„„- Supports 128 AES encryption for RF keyboard;
„„- Connects easily to every notebook PC with standard USB interface – no driver necessary;
- „„More comfort keyboard with additional function buttons for fast application access;
„„- Laser Mouse with 10 buttons: all buttons are programable:
2 buttons: Scroll four ways for greater efficiency and comfort with Tilt Wheel Technology
2 buttons: for boost function from 800 dpi to 1600 dpi.

Ergonomics
„„- Elegant and extraordinary design;
- „„Stress free and effective use through high contrast keys and ergonomic key design;
- „„Soft touch keys in patented slim key-technology.

Reliability
„„- High quality and function stability;
- „„Highest quality combined with very good price/performance ratio;
„„- Abrasion-proof keys through laser technology;
„„- No interference through 2.4 GH z technology: unlimited number of users working with this set in a room;
„„- Supports 128 AES encryption for RF keyboard.

Short summary description Fujitsu LX900 keyboard Mouse included RF Wireless Black:
This short summary of the Fujitsu LX900 keyboard Mouse included RF Wireless Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LX900, Wireless, RF Wireless, Black, Mouse included

Long summary description Fujitsu LX900 keyboard Mouse included RF Wireless Black:
This is an auto-generated long summary of Fujitsu LX900 keyboard Mouse included RF Wireless Black based on the first three specs of the first five spec groups.

Fujitsu LX900. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard number of keys: 104. Product color: Black. Mouse included

Keyboard
Device interface *
RF Wireless
Keyboard number of keys
104
Connectivity technology
Wireless
Frequency band
2.4 GHz
Design
Product color *
Black
Features
Wireless range
393.7" (10 m)
Power
Power consumption
12 mA
Battery type
AA / AAA
Number of batteries supported
4
Mouse
Mouse included *
Yes
Mouse
Movement detection technology
Laser
Movement resolution
1600 DPI
Buttons quantity
10
Scroll
Yes
System requirements
Mac operating systems supported
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Keyboard dimensions (WxDxH)
18.5 x 7.52 x 0.748" (470 x 191 x 19 mm)
Keyboard weight
30 oz (851 g)
Mouse dimensions (WxDxH)
2.87 x 4.94 x 1.79" (73 x 125.5 x 45.5 mm)
Other features
Internal
No
Compatible operating systems
Windows XP/Vista/7
Channels quantity
12 channels
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 10:01:07
Uk has collected 1 expert review for Fujitsu LX900 keyboard Mouse included RF Wireless Black and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
theregister.co.uk
Updated:
2011-09-26 10:01:07
The hotkeys run along the top in the form of strip membrane buttons, which feels a bit tacky. There is a battery indicator though and it comes with a dinky dongle and decent mouse. Its rubber coated base feels lovely too, and while in deep thought between sentences, makes a great alternative to stroking one's chin hair.
80%
Country Distributor
Deutschland 1 distributor(s)