location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Esselte 21628 hanging folder A4 Cardboard, Metal Orange 25 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Esselte Check ‘Esselte’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Orgarex Dual Lateral Suspension File
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21628 show
Show alternative article codes used in the online market place
Category:
Folders which are used in filing cabinets to store documents.
Hanging Folders Check ‘Esselte’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Esselte: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43037
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Esselte 21628 hanging folder A4 Cardboard, Metal Orange 25 pc(s) :
The short editorial description of Esselte 21628 hanging folder A4 Cardboard, Metal Orange 25 pc(s)

345 x 275 x 15mm, 0.07kg
More>>>
Short summary description Esselte 21628 hanging folder A4 Cardboard, Metal Orange 25 pc(s):
This short summary of the Esselte 21628 hanging folder A4 Cardboard, Metal Orange 25 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Esselte 21628, A4, Cardboard, Metal, Orange, FSC, GS, 13.6" (345 mm), 0.591" (15 mm)

Long summary description Esselte 21628 hanging folder A4 Cardboard, Metal Orange 25 pc(s):
This is an auto-generated long summary of Esselte 21628 hanging folder A4 Cardboard, Metal Orange 25 pc(s) based on the first three specs of the first five spec groups.

Esselte 21628. Format: A4, Material: Cardboard, Metal, Product color: Orange. Width: 13.6" (345 mm), Height: 0.591" (15 mm), Depth: 10.8" (275 mm). Quantity per pack: 25 pc(s)

Brand Image Article code product Stock Price from
Esselte

Esselte Pendaflex hanging folder A4 Cardboard White 25 pc(s)
(show image)
90319 Pendaflex 0.00
(excl. VAT)
0 (incl. VAT)
Esselte

Esselte Pendaflex hanging folder A4 Cardboard Green 25 pc(s)
(show image)
90318 Pendaflex 0.00
(excl. VAT)
0 (incl. VAT)
Esselte

Esselte Pendaflex hanging folder A4 Cardboard Red 25 pc(s)
(show image)
90316 Pendaflex 0.00
(excl. VAT)
0 (incl. VAT)
Esselte

Esselte 21632 hanging folder Cardboard Orange
(show image)
21632 21632 0.00
(excl. VAT)
0 (incl. VAT)
Esselte

Esselte Orgarex Dual Visicolor hanging folder Green
(show image)
21637 Orgarex Dual Visicolor 0.00
(excl. VAT)
0 (incl. VAT)
Esselte

Esselte 10252 hanging folder Cardboard, Metal Orange
(show image)
10252 10252 0.00
(excl. VAT)
0 (incl. VAT)
Esselte

Esselte 21627 hanging folder A4 Cardboard, Metal Orange 25 pc(s)
(show image)
21627 Orgarex Dual Lateral Suspension File 0.00
(excl. VAT)
0 (incl. VAT)
Esselte

Esselte 21629 hanging folder A4 Cardboard, Metal Orange 25 pc(s)
(show image)
21629 Orgarex Dual Lateral Suspension File 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)