location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Esselte Pendaflex hanging folder A4 Cardboard White 25 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Esselte Check ‘Esselte’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pendaflex
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90319
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5900000010489
Category:
Folders which are used in filing cabinets to store documents.
Hanging Folders Check ‘Esselte’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Esselte: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56626
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2021 20:01:32
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Esselte Pendaflex hanging folder A4 Cardboard White 25 pc(s):
This short summary of the Esselte Pendaflex hanging folder A4 Cardboard White 25 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Esselte Pendaflex, A4, Cardboard, White, 13.6" (345 mm), 9.45" (240 mm), 25 pc(s)

Long summary description Esselte Pendaflex hanging folder A4 Cardboard White 25 pc(s):
This is an auto-generated long summary of Esselte Pendaflex hanging folder A4 Cardboard White 25 pc(s) based on the first three specs of the first five spec groups.

Esselte Pendaflex. Format: A4, Material: Cardboard, Product color: White. Width: 13.6" (345 mm), Depth: 9.45" (240 mm). Quantity per pack: 25 pc(s)

Brand Image Article code product Stock Price from
Esselte

Esselte Pendaflex hanging folder A4 Cardboard Green 25 pc(s)
(show image)
90318 Pendaflex 0.00
(excl. VAT)
0 (incl. VAT)
Esselte

Esselte Pendaflex hanging folder A4 Cardboard Red 25 pc(s)
(show image)
90316 Pendaflex 0.00
(excl. VAT)
0 (incl. VAT)
Esselte

Esselte 10252 hanging folder Cardboard, Metal Orange
(show image)
10252 10252 0.00
(excl. VAT)
0 (incl. VAT)
Esselte

Esselte 10403 hanging folder A4 Cardboard, Metal Orange 50 pc(s)
(show image)
10403 Orgarex Kori Vertical Suspension File 0.00
(excl. VAT)
0 (incl. VAT)
Esselte

Esselte 21631 hanging folder A4 Cardboard, Metal Orange 25 pc(s)
(show image)
21631 Orgarex Dual Vertical Suspension File 0.00
(excl. VAT)
0 (incl. VAT)
Esselte

Esselte 21629 hanging folder A4 Cardboard, Metal Orange 25 pc(s)
(show image)
21629 Orgarex Dual Lateral Suspension File 0.00
(excl. VAT)
0 (incl. VAT)
Esselte

Esselte 21628 hanging folder A4 Cardboard, Metal Orange 25 pc(s)
(show image)
21628 Orgarex Dual Lateral Suspension File 0.00
(excl. VAT)
0 (incl. VAT)
Esselte

Esselte 21630 hanging folder A4 Cardboard, Metal Orange 25 pc(s)
(show image)
21630 Orgarex Dual Lateral Suspension File 0.00
(excl. VAT)
0 (incl. VAT)