location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark USB Type A - USB Type B USB cable 78.7" (2 m) USB A USB B White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB Type A - USB Type B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1021294 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646065139 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 177354
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 04:25:47
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark USB Type A - USB Type B USB cable 78.7" (2 m) USB A USB B White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 78.7" (2 m)
  • - USB A Male
  • - USB B Male
  • - White
Long product name Lexmark USB Type A - USB Type B USB cable 78.7" (2 m) USB A USB B White :
The short editorial description of Lexmark USB Type A - USB Type B USB cable 78.7" (2 m) USB A USB B White

USB Cable, USB Type A - USB Type B, 2m
More>>>
Short summary description Lexmark USB Type A - USB Type B USB cable 78.7" (2 m) USB A USB B White:
This short summary of the Lexmark USB Type A - USB Type B USB cable 78.7" (2 m) USB A USB B White data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark USB Type A - USB Type B, 78.7" (2 m), USB A, USB B, Male/Male, White

Long summary description Lexmark USB Type A - USB Type B USB cable 78.7" (2 m) USB A USB B White:
This is an auto-generated long summary of Lexmark USB Type A - USB Type B USB cable 78.7" (2 m) USB A USB B White based on the first three specs of the first five spec groups.

Lexmark USB Type A - USB Type B. Cable length: 78.7" (2 m). Connector 1: USB A, Connector 2: USB B, Connector gender: Male/Male, Product color: White

Features
Connector 1 *
USB A
Connector 2 *
USB B
Connector gender
Male/Male
Connector 1 gender *
Male
Connector 2 gender *
Male
Product color *
White
Weight & dimensions
Cable length *
78.7" (2 m)
Packaging data
Package weight
3.17 oz (90 g)
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
France 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
United States 1 distributor(s)