location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark CX860dte Laser A4 1200 x 1200 DPI 57 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CX860dte
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42K0081
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646616997 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143095
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lexmark CX860dte Laser A4 1200 x 1200 DPI 57 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Color printing
  • - 1200 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 57 ppm
  • - Color copying Color scanning Color faxing
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 2048 MB Built-in processor 1.6 MHz
  • - 315.3 lbs (143 kg)
Long product name Lexmark CX860dte Laser A4 1200 x 1200 DPI 57 ppm :
The short editorial description of Lexmark CX860dte Laser A4 1200 x 1200 DPI 57 ppm

Quad Core 1.6 GHz, 2048 MB, 60 - 176 g/m, CCD, Flatbed & ADF, DADF, 1200 x 1200 dpi, USB, Ethernet, duplex
More>>>
Lexmark CX860dte Laser A4 1200 x 1200 DPI 57 ppm:
The official marketing text of Lexmark CX860dte Laser A4 1200 x 1200 DPI 57 ppm as supplied by the manufacturer

Full-featured A4 overachiever challenges colour A3 specs

The Lexmark CX860dte colour A4 MFP combines print speed of up to 57 pages per minute, ease of use, professional colour and standard input capacity of up to 1750 pages with available finishing options.

Production-class performance

A 1,6 GHz quad core processor with standard 2 GB memory helps the CX860 Series handle complex jobs, while print speed of up to 57 ppm allows users in high-volume print environments to get fast colour output. Even large colour print jobs complete quickly so users are more productive.


Professional colour

Professional colour features include ultra-sharp 4800 Colour Quality, PANTONE® calibration and spot colour replacement for repeatable colour accuracy even with critical corporate identity elements.


Solutions flexibility with intuitive touch screen

Lexmark-exclusive Embedded Solutions Framework (eSF) makes the MFP programmable to meet the needs of each customer and industry. And the CX860 Series’ 25,4 cm colour touch screen features an ultra-smooth surface that can be activated by almost anything, including pens, fingertips or nails – without pressure or direct skin contact.


Advanced media handling

It starts with standard input capacity of up to 1750 pages (expandable to 4500) and prints on the broadest media weight range of any A4 colour laser MFP – from tissue-thin paper to thick card stock. Add a compact integrated staple finisher or multi-position staple/hole punch finisher.

Multi-touch screen

The CX860’s 25,4 cm Smart Touch technology colour touch screen is very responsive and multi-touch capable with pinch, zoom and flick gestures, much like a tablet.


Top-tier scanning

Provides 1200 dpi CCD-based scan quality for colour and information accuracy, and automatic size sensing and ultrasonic multifeed detection to ensure that every page intended for archiving or integration into your digital workflow is successfully scanned.


Long-life components and high-volume toner

Minimising maintenance reduces downtime, so the CX860 features photoconductor units that last up to 175.000 pages, and replacement toner rated at up to 55.000* black and colour pages (* declared cartridge yield in accordance with ISO/IEC 19798).

Short summary description Lexmark CX860dte Laser A4 1200 x 1200 DPI 57 ppm:
This short summary of the Lexmark CX860dte Laser A4 1200 x 1200 DPI 57 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark CX860dte, Laser, Color printing, 1200 x 1200 DPI, A4, Direct printing, Black, Gray

Long summary description Lexmark CX860dte Laser A4 1200 x 1200 DPI 57 ppm:
This is an auto-generated long summary of Lexmark CX860dte Laser A4 1200 x 1200 DPI 57 ppm based on the first three specs of the first five spec groups.

Lexmark CX860dte. Print technology: Laser, Printing: Color printing, Maximum resolution: 1200 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 57 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 600 x 1200 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Direct printing. Product color: Black, Gray

Printing
Print technology *
Laser
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
57 ppm
Print speed (color, normal quality, A4/US Letter)
57 ppm
Time to first page (black, normal)
6.5 s
Time to first page (color, normal)
6.5 s
Copying
Copying *
Color copying
Copy speed (black, normal quality, A4)
57 cpm
Copy speed (color, normal quality, A4)
57 cpm
Time to first copy (black, normal)
6 s
Time to first copy (color, normal)
7 s
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Color scanning
Optical scanning resolution *
600 x 1200 DPI
Maximum scan area
8.5 x 14" (216 x 355 mm)
Scanner type *
Flatbed & ADF scanner
Scan technology
CCD
Scan to
E-mail, FTP, USB
Scan speed (color)
57 ppm
Scan speed (black)
57 ppm
Duplex scan speed (color)
114 ppm
Duplex scan speed (black)
114 ppm
Fax
Faxing *
Color faxing
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Features
Recommended duty cycle
5000 - 50000 pages per month
Maximum duty cycle *
350000 pages per month
Digital sender
No
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
Microsoft XPS, PCL 5c, PCL 6, PDF 1.7, PPDS, PostScript 3
Input & output capacity
Total number of input trays *
4
Total input capacity *
1750 sheets
Total output capacity *
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper input type
Paper tray
Auto document feeder (ADF) output capacity
150 sheets
Maximum number of input trays
6
Maximum input capacity
4500 sheets
Maximum output capacity
1950 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Banner, Card stock, Envelopes, Labels, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, B5, C4, C5, DL
Photo paper sizes (imperial)
4x6"
Paper tray media weight
60 - 176 g/m²
Multi-Purpose Tray media weight
60 - 176 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
5
Ports & interfaces
Optional connectivity
Wireless LAN
Network
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Security algorithms
LEAP, MD5, PEAP, SSL/TLS
Supported network protocols (IPv4)
TCP/IP
Supported network protocols (IPv6)
TCP/IP
Management protocols
HTTP, HTTPs (SSL/TLS), SNMPv1, SNMPv2c, SNMPv3, WINS, IGMP, BOOTP, RARP, APIPA (AutoIP), DHCP, ICMP, DNS, Bonjour, DDNS, mDNS, ARP, NTP, Telnet, Finger
Security features
SNMPv3
Performance
Maximum internal memory
4096 MB
Card reader integrated
Yes
Internal memory *
2048 MB
Built-in processor
Yes
Processor frequency
1.6 MHz
Sound pressure level (printing)
56 dB
Sound pressure level (duplex printing)
57 dB
Sound pressure level (copying)
59 dB
Sound pressure level (scanning)
55 dB
Sound pressure level (quiet mode)
52 dB
Sound power level (standby)
14 dB
Design
Product color *
Black, Gray
Market positioning *
Business
Display diagonal
10"
Touchscreen
Yes
Control type
Touch
Power
Power consumption (max)
870 W
Power consumption (average operating)
870 W
Power consumption (printing)
870 W
Power consumption (copying)
650 W
Power consumption (scanning)
115 W
Power consumption (ready)
125 W
Power consumption (sleep)
3.3 W
Energy Star Typical Electricity Consumption (TEC)
3.5 kWh/week
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8.1, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Debian 7.0, Debian 8.0, SuSE Linux 10.2, SuSE Linux 10.3, SuSE Linux 11, SuSE Linux 11.1, SuSE Linux 11.2, SuSE Linux 12.0, Ubuntu 12.04, Ubuntu 14.04, Ubuntu 15.04
Server operating systems supported
Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012, Windows Server 2012 R2
Operational conditions
Operating relative humidity (H-H)
15 - 80%
Operating temperature (T-T)
10 - 32 °C
Operating altitude
0 - 114015.7" (0 - 2896 m)
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
22" (559 mm)
Depth
23.1" (588 mm)
Height
36.7" (933 mm)
Weight
315.3 lbs (143 kg)
Packaging data
Package width
30" (762 mm)
Package depth
32.7" (830 mm)
Package height
54.3" (1380 mm)
Package weight
347 lbs (157.4 kg)
Logistics data
Harmonized System (HS) code
84433100
Other features
Finishing option
Yes
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
Magyarország 2 distributor(s)
Österreich 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)