location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Scanjet 7650n Flatbed scanner 2400 x 2400 DPI A4 Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Scanjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7650n
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L1942A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8827802042562 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82352
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:07:48
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Scanjet 7650n Flatbed scanner 2400 x 2400 DPI A4 Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: Flatbed scanner 2400 x 2400 DPI
  • - Color scanning
  • - LCD Built-in display
  • - A4 Scanning media types supported: Card stock, Envelopes, Photo paper, Plain paper
  • - Maximum scan size: 8.5 x 11.7" (216 x 297 mm) Sensor type: CCD
  • - USB port Ethernet LAN
  • - Power supply type: AC 36 W
Guarantee: One-year limited hardwarebacked by HP Service and Support (warranties may vary in European countries where legal requirements require a longerperiod)standard statement: To the extent allowed by local law, except for the obligations specifically set forth in thisstatement, in no event shall HP or its third-party suppliers be liable for direct, indirect, special, incidental, or consequential damages.
Long product name HP Scanjet 7650n Flatbed scanner 2400 x 2400 DPI A4 Gray :
The short editorial description of HP Scanjet 7650n Flatbed scanner 2400 x 2400 DPI A4 Gray

HP Scanjet 7650n Networked Document Flatbed Scanner
More>>>
HP Scanjet 7650n Flatbed scanner 2400 x 2400 DPI A4 Gray:
The official marketing text of HP Scanjet 7650n Flatbed scanner 2400 x 2400 DPI A4 Gray as supplied by the manufacturer




Short summary description HP Scanjet 7650n Flatbed scanner 2400 x 2400 DPI A4 Gray:
This short summary of the HP Scanjet 7650n Flatbed scanner 2400 x 2400 DPI A4 Gray data-sheet is auto-generated and uses the product title and the first six key specs.

HP Scanjet 7650n, 8.5 x 11.7" (216 x 297 mm), 2400 x 2400 DPI, 48 bit, 12 ppm, 6 sec/page, Flatbed scanner

Long summary description HP Scanjet 7650n Flatbed scanner 2400 x 2400 DPI A4 Gray:
This is an auto-generated long summary of HP Scanjet 7650n Flatbed scanner 2400 x 2400 DPI A4 Gray based on the first three specs of the first five spec groups.

HP Scanjet 7650n. Maximum scan size: 8.5 x 11.7" (216 x 297 mm), Optical scanning resolution: 2400 x 2400 DPI, Input color depth: 48 bit. Scanner type: Flatbed scanner, Product color: Gray, Display: LCD. Sensor type: CCD, Daily duty cycle (max): 500 pages, Light source: Xenon FL. Standard input capacity: 50 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Card stock, Envelopes, Photo paper, Plain paper, Auto Document Feeder (ADF) media weight: 60 - 90 g/m²

Scanning
Maximum scan size *
8.5 x 11.7" (216 x 297 mm)
Optical scanning resolution *
2400 x 2400 DPI
Color scanning
Yes
Duplex scanning *
No
Input color depth
48 bit
Film scanning
No
Grayscale levels
256
ADF scan speed (b/w, A4)
12 ppm
Flatbed scan speed (b/w, A4)
6 sec/page
Design
Scanner type *
Flatbed scanner
Product color *
Gray
Display
LCD
Built-in display *
Yes
Performance
Sensor type *
CCD
Light source
Xenon FL
Scan file formats
GIF, HTM, PCX, PDF, PNG, RTF, TIFF
Daily duty cycle (max) *
500 pages
Input capacity
Standard input capacity
50 sheets
Paper handling
Scanning media types supported
Card stock, Envelopes, Photo paper, Plain paper
Multi feed detection
Yes
Maximum ISO A-series paper size *
A4
Auto Document Feeder (ADF) media weight
60 - 90 g/m²
Maximum scan area (ADF)
8.5 x 11.7" (216 x 297 mm)
Minimum scan area (ADF)
5 x 3.5" (127 x 88.9 mm)
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
Ethernet, USB 2.0
Power
Power supply type *
AC
Power
Power consumption (typical)
36 W
AC input frequency
50 - 60 Hz
Input voltage
100-240 V
Network
Ethernet LAN
Yes
Supported network protocols
HTTP, IP, FTP, SMTP, TCP, LPD, Raw TCP/IP, ARP, RARP, BOOTP, DHCP, ICMP, SNMP, UDP, LDAP v.1 et v.3, NTP, WINS, SMB
Packaging data
Package weight
21.8 lbs (9.9 kg)
System requirements
Minimum storage drive space
450 MB
Minimum RAM
256 MB
Minimum processor
500MHz
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
15 - 85%
Storage relative humidity (H-H)
0 - 90%
Operating temperature (T-T)
50 - 95 °F
Certificates
Certification
CE, FCC, SMA, GOST, MIC, BSMI
Weight & dimensions
Width
19.2" (488 mm)
Depth
13.4" (340 mm)
Height
6.38" (162 mm)
Weight
12.6 lbs (5.73 kg)
Packaging content
Cables included
USB
Quick start guide
Yes
AC adapter included
Yes
Drivers included
Yes
Technical details
Sustainability certificates
ENERGY STAR
Source Testseek summary Average rating
Reviews
Updated:
2020-12-01 04:02:05
Uk has collected 2 expert reviews for HP Scanjet 7650n Flatbed scanner 2400 x 2400 DPI A4 Grey but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 1 distributor(s)