location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Duracell 8 LR03 pack Single-use battery AAA Alkaline

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Duracell Check ‘Duracell’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8 LR03 pack
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5000394002463
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Duracell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26066
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Oct 2022 11:04:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Duracell 8 LR03 pack Single-use battery AAA Alkaline
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AAA Single-use battery
  • - Alkaline
  • - 1.5 V
  • - 8 pc(s)
Long product name Duracell 8 LR03 pack Single-use battery AAA Alkaline :
The short editorial description of Duracell 8 LR03 pack Single-use battery AAA Alkaline

8x AAA, alkaline, 1.5V
More>>>
Short summary description Duracell 8 LR03 pack Single-use battery AAA Alkaline:
This short summary of the Duracell 8 LR03 pack Single-use battery AAA Alkaline data-sheet is auto-generated and uses the product title and the first six key specs.

Duracell 8 LR03 pack, Single-use battery, AAA, Alkaline, 1.5 V, 8 pc(s), Cylindrical

Long summary description Duracell 8 LR03 pack Single-use battery AAA Alkaline:
This is an auto-generated long summary of Duracell 8 LR03 pack Single-use battery AAA Alkaline based on the first three specs of the first five spec groups.

Duracell 8 LR03 pack. Battery type: Single-use battery, Battery size(s): AAA, Battery technology: Alkaline. Battery form factor: Cylindrical

Battery
Battery type *
Single-use battery
Battery size(s) *
AAA
Battery technology *
Alkaline
Battery
Battery voltage *
1.5 V
Number of batteries included *
8 pc(s)
Other features
Battery form factor
Cylindrical
Brand Image Article code product Stock Price from
Duracell Plus Power Single-use battery Alkaline Duracell Plus Power Single-use battery Alkaline
(show image)
5000394114951 Plus Power 0.00
(excl. VAT)
0 (incl. VAT)