location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Duracell Plus Power Single-use battery Alkaline

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Duracell Check ‘Duracell’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Plus Power
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5000394114951
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5000394114951
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Duracell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39406
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:55:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Duracell Plus Power Single-use battery Alkaline
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Single-use battery
  • - Alkaline
  • - 1.5 V
  • - 12 pc(s)
Long product name Duracell Plus Power Single-use battery Alkaline :
The short editorial description of Duracell Plus Power Single-use battery Alkaline

Duracell Plus Power, 1.5 V, 12 pcs
More>>>
Duracell Plus Power Single-use battery Alkaline:
The official marketing text of Duracell Plus Power Single-use battery Alkaline as supplied by the manufacturer

Engineered to deliver that kick off additional power, Duracell Plus Power batteries are available in size AA, AAA, C, D and 9V. Duracell Plus Power batteries provide reliable power for your everyday devices like motorized toys, flashlights, portable games consoles, remote controls, CD players, etc. and Duralock Power Preserve technology keeps them charged for up to 10 years in storage.

Short summary description Duracell Plus Power Single-use battery Alkaline:
This short summary of the Duracell Plus Power Single-use battery Alkaline data-sheet is auto-generated and uses the product title and the first six key specs.

Duracell Plus Power, Single-use battery, Alkaline, 1.5 V, 12 pc(s), Black, Bronze, Cylindrical

Long summary description Duracell Plus Power Single-use battery Alkaline:
This is an auto-generated long summary of Duracell Plus Power Single-use battery Alkaline based on the first three specs of the first five spec groups.

Duracell Plus Power. Battery type: Single-use battery, Battery technology: Alkaline, Battery voltage: 1.5 V. Battery form factor: Cylindrical

Up to 50% more power
Up to 50% more power

Duracell Plus Power batteries have up to 50% more power.

Duralock
Duralock

Duralock technology keeps unused Duracell batteries fresh and powered for up to 10 years in ambient storage

Leakage prevention
Leakage prevention

Superior Nylon top closure helps preventing our batteries from leakage*

Suitable for everyday devices
Suitable for everyday devices

Duracell Plus Power batteries are suitable for all low and mid-drain devices, such as motorized toys, flashlights, portable games consoles, remote controls, CD players, etc. They keep your everyday devices powered, reliable and ready to use.

Battery
Battery type *
Single-use battery
Battery technology *
Alkaline
Battery voltage *
1.5 V
Battery
Product color
Black, Bronze
Number of batteries included *
12 pc(s)
Other features
Battery form factor
Cylindrical
Brand Image Article code product Stock Price from
Duracell MN1300 Single-use battery D Alkaline Duracell MN1300 Single-use battery D Alkaline
(show image)
05000394038189 MN1300 0.00
(excl. VAT)
0 (incl. VAT)
Duracell 12 LR03 pack Single-use battery AAA Alkaline Duracell 12 LR03 pack Single-use battery AAA Alkaline
(show image)
5000394002500 12 LR03 pack 0.00
(excl. VAT)
0 (incl. VAT)
Duracell 8 LR03 pack Single-use battery AAA Alkaline Duracell 8 LR03 pack Single-use battery AAA Alkaline
(show image)
5000394002463 8 LR03 pack 0.00
(excl. VAT)
0 (incl. VAT)
Duracell 24 LR6 AA Single-use battery Alkaline Duracell 24 LR6 AA Single-use battery Alkaline
(show image)
5000394002395 24 LR6 AA 0.00
(excl. VAT)
0 (incl. VAT)
Duracell 12 LR6 pack Single-use battery AA Alkaline Duracell 12 LR6 pack Single-use battery AA Alkaline
(show image)
5000394002296 12 LR6 pack 0.00
(excl. VAT)
0 (incl. VAT)
Duracell 8 LR6 AA Single-use battery Alkaline Duracell 8 LR6 AA Single-use battery Alkaline
(show image)
5000394002272 8 LR6 AA 0.00
(excl. VAT)
0 (incl. VAT)
Duracell 4 AA Pack Single-use battery Alkaline Duracell 4 AA Pack Single-use battery Alkaline
(show image)
5000394002241 4 AA Pack 0.00
(excl. VAT)
0 (incl. VAT)
Duracell LR03 4-BL Simply Single-use battery AAA Alkaline Duracell LR03 4-BL Simply Single-use battery AAA Alkaline
(show image)
5000394002432 LR03 4-BL Duracell Simply 0.00
(excl. VAT)
0 (incl. VAT)
Duracell C Plus Single-use battery Alkaline Duracell C Plus Single-use battery Alkaline
(show image)
05000394038172 C Plus 0.00
(excl. VAT)
0 (incl. VAT)
Duracell AA Plus Single-use battery Alkaline Duracell AA Plus Single-use battery Alkaline
(show image)
05000394051935 AA Plus 0.00
(excl. VAT)
0 (incl. VAT)