location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Greenman H57 ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Greenman Check ‘Greenman’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H57
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H57
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5031935457589
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Greenman’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Greenman: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139229
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Dec 2022
Product end of life date
Bullet Points Greenman H57 ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print technology: Inkjet printing
  • - Printing colors: Cyan, Magenta, Yellow
  • - High (XL) Yield
  • - 1 pc(s)
More>>>
Short summary description Greenman H57 ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow:
This short summary of the Greenman H57 ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Greenman H57, High (XL) Yield, Cyan, Magenta, Yellow, Pigment-based ink, 1 pc(s)

Long summary description Greenman H57 ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow:
This is an auto-generated long summary of Greenman H57 ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

Greenman H57. Colour ink type: Pigment-based ink, Cartridge capacity: High (XL) Yield, Printing colors: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
Deskjet 450cbi, 5550, 5551, 5552; Officejet 6110; PhotoSmart 100, 130, 230, 7150, 7350, 7550; PSC 2105, 2108, 2110, 2115, 2150, 2210
Quantity per pack *
1 pc(s)
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colors *
Cyan, Magenta, Yellow
Features
Color
Yes
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Package height
4.45" (113 mm)
Package weight
3.17 oz (90 g)
Other features
Package length
1.46" (3.7 cm)
Brand Image Article code product Stock Price from
MM Color Inkjet Cartridge - Replaces HP No.57 (C6657AE) ink cartridge 1 pc(s) Standard Yield Cyan, Magenta, Yellow MM Color Inkjet Cartridge - Replaces HP No.57 (C6657AE) ink cartridge 1 pc(s) Standard Yield Cyan, Magenta, Yellow
(show image)
10006DK Color Inkjet Cartridge - Replaces HP No.57 (C6657AE) 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces HP No.56 (C6656AE) ink cartridge Standard Yield MM Black Inkjet Cartridge - Replaces HP No.56 (C6656AE) ink cartridge Standard Yield
(show image)
10005DK Black Inkjet Cartridge - Replaces HP No.56 (C6656AE) 0.00
(excl. VAT)
0 (incl. VAT)
VALUE

Value Farbdruckpatrone f/ HP-DeskJet 450C/5550 ink cartridge Cyan, Magenta, Yellow
(show image)
16.11.5411 Farbdruckpatrone f/ HP-DeskJet 450C/5550 0.00
(excl. VAT)
0 (incl. VAT)