- - Get the flexibility to print photos the way you want. Print up to 4 x 6-inch borderless photos with HP Premium Photo paper.
- - Download and print digital photos using built-in memory card slots. Integrated two-line LCD and one-touch buttons make it fast and easy to choose photos, quantities and print options right from the printer—no computer required.
- - Printing on the go is made easy. The optional carrying case and car adapter[3] make this printer fun to take along for great-looking photos to leave with family and friends. Print 4 x 6-inch photos in 90 seconds.
- - Get digital prints with true-to-life photo quality. Use your computer to get sharp, vibrant prints with up to 4800 optimized dpi.[4]
- - Direct photo printing support CompactFlash, SmartMedia, Memory Sticks, Secure Digital/MultiMedia Card, and xD-Picture Card memory. Simply slip a card into a slot, select photos, and print without using a computer. One-touch buttons make it easy.
- - It's easy to set up and start printing using the USB connection for compatible PCs and Macintosh computers. The one-step Save button and one-button printing mean you can handle photos without clicking through menus or doing complicated setup.
Photosmart 148 Compact Photo Printer
Print and share photos—at home or on the go—using a two-line text LCD and memory card slots.[1] Print borderless 4 x 6-inch photos[2] in 90 seconds. The optional car adapter and carrying case make this photo printer mobile.
HP Photosmart 148 Compact Photo Printer
HP Photosmart 148 Compact Photo Printer