location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Greenman H45 ink cartridge 1 pc(s) High (XL) Yield Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Greenman Check ‘Greenman’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H45
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H45
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5031935453307
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Greenman’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Greenman: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150070
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Dec 2022
Product end of life date
Bullet Points Greenman H45 ink cartridge 1 pc(s) High (XL) Yield Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print technology: Inkjet printing
  • - Printing colors: Black
  • - High (XL) Yield
  • - 1 pc(s)
More>>>
Short summary description Greenman H45 ink cartridge 1 pc(s) High (XL) Yield Black:
This short summary of the Greenman H45 ink cartridge 1 pc(s) High (XL) Yield Black data-sheet is auto-generated and uses the product title and the first six key specs.

Greenman H45, High (XL) Yield, Black, Pigment-based ink, 1 pc(s)

Long summary description Greenman H45 ink cartridge 1 pc(s) High (XL) Yield Black:
This is an auto-generated long summary of Greenman H45 ink cartridge 1 pc(s) High (XL) Yield Black based on the first three specs of the first five spec groups.

Greenman H45. Cartridge capacity: High (XL) Yield, Black ink type: Pigment-based ink, Printing colors: Black, Quantity per pack: 1 pc(s)

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
HP DeskJet 712, 720, 722, 820, 830, 832, 850, 855, 870, 880, 882, 890, 895, 930, 932, 935, 950, 952, 960, 970, 990, 995, 1100, 1120, 1180, 1220, 1280, 1600, 6122, 6127, 9300 HP Inkjet Fax 1220 HP Officejet g55, g85, g95, k60,k80, r40, r60, r80, t45, t65 HP Officejet Pro 1150c, 1170c, 1175c HP Photosmart 115, 1215, 1218, 1315, p1000, p1100 HP Designjet 700, 750c, 750c Plus, 755cm HP Color Copier 110, 120, 140, 145, 150, 155, 160, 170, 180, 190, 210, 260, 270, 280, 290
Quantity per pack *
1 pc(s)
Features
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colors *
Black
Color
No
Operational conditions
Storage temperature (T-T)
-40 - 60 °C
Weight & dimensions
Weight
5.22 oz (148 g)
Package weight
5.29 oz (150 g)
Other features
Package dimensions (WxDxH)
4.61 x 1.65 x 6.22" (117 x 42 x 158 mm)
Brand Image Article code product Stock Price from
HP 45 Black Original Ink Cartridge HP 45 Black Original Ink Cartridge
(show image)
51645A 45 Black Original Ink Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces HP No.45 (51645AE) ink cartridge 1 pc(s) Standard Yield MM Black Inkjet Cartridge - Replaces HP No.45 (51645AE) ink cartridge 1 pc(s) Standard Yield
(show image)
10004DK Black Inkjet Cartridge - Replaces HP No.45 (51645AE) 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces HP No.78 (C6578AE) - 30% Extra ink compared to OEM ink cartridge MM Black Inkjet Cartridge - Replaces HP No.78 (C6578AE) - 30% Extra ink compared to OEM ink cartridge
(show image)
10003DK Black Inkjet Cartridge - Replaces HP No.78 (C6578AE) - 30% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
Geha

Geha H11 x2 ink cartridge 2 pc(s) Standard Yield Black
(show image)
49486 H11 x2 0.00
(excl. VAT)
0 (incl. VAT)
VALUE

VALUE Druckpatrone f/ HP-DeskJet 7XX/8XX/9XX, Schwarz ink cartridge Black
(show image)
16.11.5404 Druckpatrone f/ HP-DeskJet 7XX/8XX/9XX, Schwarz 0.00
(excl. VAT)
0 (incl. VAT)