location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Greenman H380A toner cartridge 1 pc(s) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Greenman Check ‘Greenman’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H380A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H380A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7332568015862
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Greenman’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Greenman: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40641
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Greenman H380A toner cartridge 1 pc(s) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Printing colors: Black
  • - Black toner page yield: 16500 pages
  • - Laser printing
  • - 1 pc(s)
More>>>
Short summary description Greenman H380A toner cartridge 1 pc(s) Black:
This short summary of the Greenman H380A toner cartridge 1 pc(s) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Greenman H380A, 16500 pages, Black, 1 pc(s)

Long summary description Greenman H380A toner cartridge 1 pc(s) Black:
This is an auto-generated long summary of Greenman H380A toner cartridge 1 pc(s) Black based on the first three specs of the first five spec groups.

Greenman H380A. Black toner page yield: 16500 pages, Printing colors: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
HP Color LaserJet CP6015, HP Color LaserJet CP6015 de, HP Color LaserJet CP6015 dn, HP Color LaserJet CP6015 n, HP Color LaserJet CP6015 x, HP Color LaserJet CP6015 xh
Quantity per pack *
1 pc(s)
Black toner page yield *
16500 pages
Printing colors *
Black
Brand compatibility *
HP
OEM code
CB380A
Operational conditions
Operating temperature (T-T)
17 - 25 °C
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
Svanenmärkt
Weight & dimensions
Weight
28.2 oz (800 g)
Technical details
Package volume
11655 cm³
Other features
Color
No
Print technology
Laser printing