HP logo

HP Q3932A laser printer Color 600 x 1200 DPI A4

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
328537
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
03 May 2014
Guarantee:
One-year, next business day, on-siteWarranty standard statement: HP warrants to you, the end-user customer, that HP hardware and accessories will be free from defects in materials and workmanship after the date of purchase, for the period specified above. If HP receives notice of such defects during theperiod, HP will, at its option, either repair or replace products which prove to be defective. Replacement products may be either new or equivalent in performance to new.
Long product name HP Q3932A laser printer Color 600 x 1200 DPI A4:

HP Color LaserJet CP6015dn Printer

HP Q3932A laser printer Color 600 x 1200 DPI A4:






Short summary description HP Q3932A laser printer Color 600 x 1200 DPI A4:

HP Q3932A, Laser, Color, 600 x 1200 DPI, A4, 40 ppm, Duplex printing

Long summary description HP Q3932A laser printer Color 600 x 1200 DPI A4:

HP Q3932A. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 175000 pages per month. Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 40 ppm, Duplex printing. Display: LCD. Network ready

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.