location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EVA P6350 450GB 10K SAS FIO Starter Kit disk array

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EVA P6350 450GB 10K SAS FIO Starter Kit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP889B
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97318
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name HP EVA P6350 450GB 10K SAS FIO Starter Kit disk array :
The short editorial description of HP EVA P6350 450GB 10K SAS FIO Starter Kit disk array

HP EVA P6350 450GB 10K SAS FIO Starter Kit
More>>>
HP EVA P6350 450GB 10K SAS FIO Starter Kit disk array:
The official marketing text of HP EVA P6350 450GB 10K SAS FIO Starter Kit disk array as supplied by the manufacturer

Do you need an affordable and efficient array system with high availability and performance?

The HP EVA P6000 is an easy to use, capacity enhanced storage system with built-in virtualization letting you to consolidate storage and simplify your IT. The EVA P6000 also offers high performance, high availability, and robust data protection. Combined with your favorite database, email, ERP or other applications, the EVA P6000 provides an integrated end-to-end solution that helps drive your business.

See improved storage density with built-in Thin Provisioning and a smaller footprint in your data center with 2.5-inch SAS disk drives. The EVA P6000 offers multi-protocol support to your SAN with 8Gb/s Fibre Channel, 1Gb/s iSCSI, and 10Gb/s iSCSI/FCoE options.

It provides a better business value by eliminating stranded capacity and maximizing performance. EVA P6000 uses all the disks to send and retrieve data and can dynamically expand virtual disks as data grows.

Short summary description HP EVA P6350 450GB 10K SAS FIO Starter Kit disk array:
This short summary of the HP EVA P6350 450GB 10K SAS FIO Starter Kit disk array data-sheet is auto-generated and uses the product title and the first six key specs.

HP EVA P6350 450GB 10K SAS FIO Starter Kit

Long summary description HP EVA P6350 450GB 10K SAS FIO Starter Kit disk array:
This is an auto-generated long summary of HP EVA P6350 450GB 10K SAS FIO Starter Kit disk array based on the first three specs of the first five spec groups.

HP EVA P6350 450GB 10K SAS FIO Starter Kit

Brand Image Article code product Stock Price from
HP M6625 2.5-inch SAS Drive Enclosure disk array HP M6625 2.5-inch SAS Drive Enclosure disk array
(show image)
AJ840A M6625 2.5-inch SAS Drive Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
HP M6612 3.5-inch SAS Drive Enclosure disk array HP M6612 3.5-inch SAS Drive Enclosure disk array
(show image)
AJ832A M6612 3.5-inch SAS Drive Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks M6625 disk array Rack (2U) Black, Silver
(show image)
AJ840A M6625 0.00
(excl. VAT)
0 (incl. VAT)