HPE logo

HPE StorageWorks M6625 disk array Rack (2U) Black, Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100547
Info modified on:
12 Jan 2019, 02:57:45
Long product name HPE StorageWorks M6625 disk array Rack (2U) Black, Silver:

HP M6625 2.5-inch SAS Drive Enclosure

Short summary description HPE StorageWorks M6625 disk array Rack (2U) Black, Silver:

HPE StorageWorks M6625, Serial Attached SCSI (SAS), 2.5", 54 lbs (24.5 kg), Rack (2U), Black, Silver

Long summary description HPE StorageWorks M6625 disk array Rack (2U) Black, Silver:

HPE StorageWorks M6625. Storage drive interface: Serial Attached SCSI (SAS), Storage drive size: 2.5". Chassis type: Rack (2U). Number of storage drives supported: 25. Width: 16" (406.4 mm), Depth: 23.5" (596.9 mm), Height: 30" (762 mm), Weight: 54 lbs (24.5 kg). Product color: Black, Silver

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.