location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother LC-123M ink cartridge 1 pc(s) Original Magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC-123M
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC-123M show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766713917
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 391523
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 20:07:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother LC-123M ink cartridge 1 pc(s) Original Magenta
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Magenta
  • - Supply type: Single pack
  • - Color ink page yield: 600 pages
  • - Color ink cartridges quantity: 1
  • - Brand compatibility: Brother
  • - 1 pc(s)
Long product name Brother LC-123M ink cartridge 1 pc(s) Original Magenta :
The short editorial description of Brother LC-123M ink cartridge 1 pc(s) Original Magenta

Magenta Innobella Ink Cartridge, 600 pages
More>>>
Brother LC-123M ink cartridge 1 pc(s) Original Magenta:
The official marketing text of Brother LC-123M ink cartridge 1 pc(s) Original Magenta as supplied by the manufacturer

Brother consider the environmental impact at every stage of your ink cartridge life cycle, reducing waste at landfill. All our hardware and ink cartridges are built to have as little impact on the environment as possible.

Reliability and Quality Assurance

Spectacular colours are created using Brother’s Colour Rich Technology ‘Innobella’ adding a high level of vibrancy to your photo prints. Brother Innobella Ink contains carefully selected chemicals to prevent clogging of the print head for smoother operation. This ensures reliability and durability of your Brother printer.

Guaranteed to Work

Brother ink cartridges are designed as an entire printing system with Brother printing devices in mind - to provide a superior degree of quality. Genuine Brother ink supplies are the best way to protect your investment and ensure optimal performance from your Brother inkjet printer guaranteeing you effortless performance and saving you money in the long run.

Performance Tested

Brother Innobella Ink & Paper are fade resistant to light and ozone, thus ensuring that prolonged exposure will not cause prints to fade with time. Get a truly professional finish with Brother genuine ink cartridges.

Support ‘at your side’

Using Brother genuine supplies protects your printer warranty. Brother are always "at your side". We commit to providing excellent sales support and customer care - both before and after purchase.

Environmental and Recycling

All Brother ink cartridges are built to have as little impact on the environment as possible. Brother offers an environmentally responsible way for customers to dispose of their Brother branded products at the end of its life.

Short summary description Brother LC-123M ink cartridge 1 pc(s) Original Magenta:
This short summary of the Brother LC-123M ink cartridge 1 pc(s) Original Magenta data-sheet is auto-generated and uses the product title and the first six key specs.

Brother LC-123M, Magenta, Pigment-based ink, 1 pc(s), 600 pages, Single pack

Long summary description Brother LC-123M ink cartridge 1 pc(s) Original Magenta:
This is an auto-generated long summary of Brother LC-123M ink cartridge 1 pc(s) Original Magenta based on the first three specs of the first five spec groups.

Brother LC-123M. Colour ink type: Pigment-based ink, Supply type: Single pack, Color ink page yield: 600 pages, Printing colors: Magenta, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
MFC-J870DW DCP-J132W DCP-J152W DCP-J4110DW DCP-J552DW MFC-J4410DW MFC-J4510DW MFC-J4610DW MFC-J470DW MFC-J4710DW MFC-J650DW MFC-J6520DW MFC-J6720DW
Quantity per pack *
1 pc(s)
Features
Color ink cartridges quantity
1
Color ink page yield *
600 pages
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Magenta
Brand compatibility *
Brother
Supply type *
Single pack
Logistics data
Harmonized System (HS) code
84439990
Brand Image Article code product Stock Price from
Wecare

Wecare WEC1659 ink cartridge 1 pc(s) Magenta
(show image)
WEC1659 WEC1659 0.00
(excl. VAT)
0 (incl. VAT)
Peach 317210 ink cartridge 5 pc(s) Black, Cyan, Magenta, Yellow Peach 317210 ink cartridge 5 pc(s) Black, Cyan, Magenta, Yellow
(show image)
317210 317210 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC-127XLVALBPDR ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow Brother LC-127XLVALBPDR ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow
(show image)
LC-127XLVALBPDR LC-127XLVALBPDR 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 2 distributor(s)
Deutschland 1 distributor(s)