Brother logo

Brother MFC-J6520DW multifunction printer Inkjet A3 6000 x 1200 DPI 35 ppm Wi-Fi

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
292974
Info modified on:
27 Feb 2025, 13:26:22
Short summary description Brother MFC-J6520DW multifunction printer Inkjet A3 6000 x 1200 DPI 35 ppm Wi-Fi:

Brother MFC-J6520DW, Inkjet, Color printing, 6000 x 1200 DPI, A3, Direct printing, Black, White

Long summary description Brother MFC-J6520DW multifunction printer Inkjet A3 6000 x 1200 DPI 35 ppm Wi-Fi:

Brother MFC-J6520DW. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 6000 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 27 ppm. Copying: Color copying, Maximum copy resolution: 1200 x 2400 DPI. Scanning: Color scanning, Optical scanning resolution: 2400 x 2400 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing. Product color: Black, White

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.