location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts SV KVM cable Black 78.7" (2 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KVM Switch cable, PS/2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SVPS23N1-6 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371440626
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 171187
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Sep 2023 15:18:51
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts SV KVM cable Black 78.7" (2 m)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 78.7" (2 m)
  • - Keyboard port type: PS/2
  • - Mouse port type: PS/2
  • - Video port type: VGA
  • - Black
Guarantee: 5 year
Long product name Neomounts SV KVM cable Black 78.7" (2 m) :
The short editorial description of Neomounts SV KVM cable Black 78.7" (2 m)

The SVPS23N1-6 is a 2 meter KVM switch cable.
More>>>
Neomounts SV KVM cable Black 78.7" (2 m):
The official marketing text of Neomounts SV KVM cable Black 78.7" (2 m) as supplied by the manufacturer

The SVPS23N1-6 is a 2 meter KVM switch cable.

This NewStar universal 3-in-1 KVM switch cable is designed to be the highest quality tangle-free KVM switch cable available. This cable is compatible for the NewStar KVM switch. Keyboardconnection M/M, mouse M/M, monitor M/F.

This cable combines separate keyboard, monitor, and mouse into one cable split at each end. This design makes it inherently tangle-free and easier to manage since the total cable count is reduced to 1/3.

The VGA Video section of the cable is coaxial eliminating picture "ghosting" and fuzzy images, and using ferrite cores near the connector ends provides superior EMI interference protection.

Short summary description Neomounts SV KVM cable Black 78.7" (2 m):
This short summary of the Neomounts SV KVM cable Black 78.7" (2 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts SV, 78.7" (2 m), PS/2, PS/2, VGA, Black, PS/2

Long summary description Neomounts SV KVM cable Black 78.7" (2 m):
This is an auto-generated long summary of Neomounts SV KVM cable Black 78.7" (2 m) based on the first three specs of the first five spec groups.

Neomounts SV. Cable length: 78.7" (2 m), Keyboard port type: PS/2, Mouse port type: PS/2. Connector type: PS/2

Performance
Product color
Black
Cable length *
78.7" (2 m)
Keyboard port type *
PS/2
Mouse port type *
PS/2
Performance
Video port type *
VGA
Other features
Connector type
PS/2
Number of connectors
6
Brand Image Article code product Stock Price from
Neomounts 3N1PS2EXT10 KVM cable Gray 118.1" (3 m) Neomounts 3N1PS2EXT10 KVM cable Gray 118.1" (3 m)
(show image)
3N1PS2EXT10 KVM extension Cable, PS/2 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts KVM Switch cable, PS/2 KVM cable Black 393.7" (10 m) Neomounts KVM Switch cable, PS/2 KVM cable Black 393.7" (10 m)
(show image)
SVPS23N1_35 KVM Switch cable, PS/2 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts KVM extension Cable, PS/2 KVM cable Gray 196.9" (5 m) Neomounts KVM extension Cable, PS/2 KVM cable Gray 196.9" (5 m)
(show image)
3N1PS2EXT15 KVM extension Cable, PS/2 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts KVM Switch cable, PS/2 KVM cable Black 118.1" (3 m) Neomounts KVM Switch cable, PS/2 KVM cable Black 118.1" (3 m)
(show image)
SVPS23N1_10 10 ft 3-in-1 Universal PS/2 KVM Cable 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts PS23N1THIN6 KVM cable Black 78.7" (2 m) Neomounts PS23N1THIN6 KVM cable Black 78.7" (2 m)
(show image)
PS23N1THIN6 KVM Switch cable, PS/2 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts PS23N1THIN10 KVM cable Black 118.1" (3 m) Neomounts PS23N1THIN10 KVM cable Black 118.1" (3 m)
(show image)
PS23N1THIN10 PS23N1THIN10 0.00
(excl. VAT)
0 (incl. VAT)