location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

V7 B07-C5949X-BK toner cartridge 1 pc(s) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
V7 Check ‘V7’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Toner For HP Q5949X (Black)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V7-B07-C5949X-BK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4038489025814
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘V7’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by V7: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41273
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:14:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points V7 B07-C5949X-BK toner cartridge 1 pc(s) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Printing colors: Black
  • - Black toner page yield: 6000 pages
  • - Laser printing
  • - 1 pc(s)
Guarantee: 2 years
Long product name V7 B07-C5949X-BK toner cartridge 1 pc(s) Black :
The short editorial description of V7 B07-C5949X-BK toner cartridge 1 pc(s) Black

Toner For HP Q5949X
More>>>
V7 B07-C5949X-BK toner cartridge 1 pc(s) Black:
The official marketing text of V7 B07-C5949X-BK toner cartridge 1 pc(s) Black as supplied by the manufacturer

V7 Toner Cartridges are backed by over a decade of high-performance manufacturing experience and produced to rigorous industry standards. Our Toners and key components are carefully selected, matched and verified for optimal system performance before a design is released to the production stage. V7 Toner Cartridges are packaged in high-strength cartons with protective inserts to ensure a safe arrival from our warehouse to the final delivery location. By using V7 Toner Cartridges you are also helping protect the environment by keeping reusable, non-biodegradable materials out of landfills. V7 Toner Cartridges are the environmental and cost saving alternative that will never compromise on quality.

Short summary description V7 B07-C5949X-BK toner cartridge 1 pc(s) Black:
This short summary of the V7 B07-C5949X-BK toner cartridge 1 pc(s) Black data-sheet is auto-generated and uses the product title and the first six key specs.

V7 B07-C5949X-BK, 6000 pages, Black, 1 pc(s)

Long summary description V7 B07-C5949X-BK toner cartridge 1 pc(s) Black:
This is an auto-generated long summary of V7 B07-C5949X-BK toner cartridge 1 pc(s) Black based on the first three specs of the first five spec groups.

V7 B07-C5949X-BK. Black toner page yield: 6000 pages, Printing colors: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
HP Laserjet 1160, 1160LE, 1320, 1320N, 1320TN, 1320NW, 3390, 3392 Canon LBP 3300
Quantity per pack *
1 pc(s)
Black toner page yield *
6000 pages
Printing colors *
Black
Weight & dimensions
Weight
31.7 oz (900 g)
Dimensions (WxDxH)
4.72 x 14.2 x 6.69" (120 x 360 x 170 mm)
Package type
Box
Other features
Print technology
Laser printing