location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 1160 Remarketed Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet 1160 Remarketed Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q5933AR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160738628 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9797
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:14:57
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 11 May 2010
Product end of life date
Bullet Points HP LaserJet 1160 Remarketed Printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - The HP LaserJet 1160 provides the dependable, high quality output you have come to expect from HP, along with the performance you need all at an affordable price
  • - Get professional-looking documents with the HP LaserJet 1160, featuring 1200 dpi effective output quality.¹ And with Instant-on Technology and up to 20 ppm letter, your print job is finished before many printers have even started printing.
  • - The highly-reliable HP LaserJet 1160 printer easily fits in your office environment, supporting a wide range of operating systems and offering simple connectivity via USB and parallel ports—all at a great price.
Guarantee: One-year, return to HP authorized service center warranty
Long product name HP LaserJet 1160 Remarketed Printer :
The short editorial description of HP LaserJet 1160 Remarketed Printer

LaserJet 1160 Remarketed Printer
More>>>
HP LaserJet 1160 Remarketed Printer:
The official marketing text of HP LaserJet 1160 Remarketed Printer as supplied by the manufacturer

Rely on the high-performance, personal HP LaserJet 1160 printer—producing professional-quality, black-and-white documents at fast print speeds with easy compatibility—all at an affordable price.

Short summary description HP LaserJet 1160 Remarketed Printer:
This short summary of the HP LaserJet 1160 Remarketed Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 1160 Remarketed Printer

Long summary description HP LaserJet 1160 Remarketed Printer:
This is an auto-generated long summary of HP LaserJet 1160 Remarketed Printer based on the first three specs of the first five spec groups.

HP LaserJet 1160 Remarketed Printer

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 22:50:00
Uk has collected 4 expert reviews for HP LaserJet 1160 Remarketed Printer and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
pcmag.com
Updated:
2011-09-26 22:50:00
The HP LaserJet 1160 takes up relatively little desk space, while offering near-excellent text quality and surprisingly good Specs: Type: Monochrome, Technology: Laser, Rated Speed (Mono): 20 ppm...
60%