location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com ICUSB2321X cable gender changer DB-9 USB 2.0 A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1 Port Professional USB to Serial Adapter Cable with COM Retention
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ICUSB2321X show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030827270 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 266080
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 14:52:47
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com ICUSB2321X user manual (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com ICUSB2321X cable gender changer DB-9 USB 2.0 A Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 16.5" (0.42 m)
  • - DB-9 Male
  • - USB 2.0 A Male
  • - Housing material: Plastic
  • - Black
  • - 1 pc(s)
Guarantee: 2 Years
Long product name StarTech.com ICUSB2321X cable gender changer DB-9 USB 2.0 A Black :
The short editorial description of StarTech.com ICUSB2321X cable gender changer DB-9 USB 2.0 A Black

StarTech.com USB to Serial Adapter DB9 with COM Retention - FTDI USB to Serial RS232 Adapter - USB Serial Adapter - 1-Port
More>>>
StarTech.com ICUSB2321X cable gender changer DB-9 USB 2.0 A Black:
The official marketing text of StarTech.com ICUSB2321X cable gender changer DB-9 USB 2.0 A Black as supplied by the manufacturer

Add one serial RS-232 port with com retention to any laptop or computer with a USB port

The ICUSB2321X Professional grade USB Serial Adapter cable converts a USB 2.0 port into an RS232 serial port allowing you to connect to, monitor and control your serial devices. A durable, single cable design makes this the perfect solution for mobile technicians/administrators that require serial connectivity. Once connected, the USB to serial adapter retains assigned serial COM port values, allowing the same values to automatically be re-assigned to the port provided by the adapter in the event it is disconnected, then re-connected to the host computer. This innovative adapter offers a professional grade solution for connecting legacy or industrial RS232 serial devices to more modern computers, or computers with unused USB ports – perfect for connecting serial modems, barcode scanners or any device with serial sync through USB, eliminating the expense of upgrading the serial peripheral for USB compatibility. Backed by a StarTech.com 2-year warranty and free lifetime technical support.

The StarTech.com Advantage

Short summary description StarTech.com ICUSB2321X cable gender changer DB-9 USB 2.0 A Black:
This short summary of the StarTech.com ICUSB2321X cable gender changer DB-9 USB 2.0 A Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com ICUSB2321X, DB-9, USB 2.0 A, 16.5" (0.42 m), Black

Long summary description StarTech.com ICUSB2321X cable gender changer DB-9 USB 2.0 A Black:
This is an auto-generated long summary of StarTech.com ICUSB2321X cable gender changer DB-9 USB 2.0 A Black based on the first three specs of the first five spec groups.

StarTech.com ICUSB2321X. Connector 1: DB-9, Connector 2: USB 2.0 A, Cable length: 16.5" (0.42 m). Product color: Black

Ports & interfaces
Connector 1 *
DB-9
Connector 2 *
USB 2.0 A
Connector 1 gender
Male
Connector 2 gender
Male
Cable length
16.5" (0.42 m)
Performance
Product color *
Black
Housing material
Plastic
Chipset
Texas Instruments - TIUSB3410
Baud rate
230.4 Kbit/s
FIFO (First In, First Out)
32 B
Certification
CE, FCC
Compatible operating systems
- Windows XP, Vista, 7, 8 - Windows Server 2003, 2008 R2, 2012, 2016
Operational conditions
Operating temperature (T-T)
-10 - 80 °C
Storage temperature (T-T)
-20 - 100 °C
Operational conditions
Relative humidity
5 - 85%
Weight & dimensions
Width
1.38" (35 mm)
Depth
16.5" (420 mm)
Height
0.512" (13 mm)
Weight
1.06 oz (30 g)
Packaging data
Package width
6.85" (174 mm)
Package depth
5.67" (144 mm)
Package height
1.26" (32 mm)
Package weight
3.49 oz (99 g)
Packaging content
Quantity per pack
1 pc(s)
Manual
Yes
Drivers included
Yes
Technical details
Compliance certificates
RoHS
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)